HAVE, Inc. Neutrik NP2C TS Male Cable End Connector NEUNP2C

Description
The lifetime plug, Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Super slim shape, sleeve contact and shell in one piece. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc Mechanical Wiring: solder terminals Wire size: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell ZnAl4Cu1, Nior black Cr plated - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'C to +65â-'C Compatibility /Remarks NP2C with built-in 1:10 transformer to convert mike level to guitar inputs: add suffix "T10AA" Compatibility: EIA RS-453
Description
The lifetime plug, Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Super slim shape, sleeve contact and shell in one piece. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc Mechanical Wiring: solder terminals Wire size: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell ZnAl4Cu1, Nior black Cr plated - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'C to +65â-'C Compatibility /Remarks NP2C with built-in 1:10 transformer to convert mike level to guitar inputs: add suffix "T10AA" Compatibility: EIA RS-453

Suppliers

Company
Product
Description
Supplier Links
Neutrik NP2C TS Male Cable End Connector - NEUNP2C - HAVE, Inc.
Hudson, NY, USA
Neutrik NP2C TS Male Cable End Connector
NEUNP2C
Neutrik NP2C TS Male Cable End Connector NEUNP2C
The lifetime plug, Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Super slim shape, sleeve contact and shell in one piece. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc Mechanical Wiring: solder terminals Wire size: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell ZnAl4Cu1, Nior black Cr plated - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'C to +65â-'C Compatibility /Remarks NP2C with built-in 1:10 transformer to convert mike level to guitar inputs: add suffix "T10AA" Compatibility: EIA RS-453

The lifetime plug, Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Super slim shape, sleeve contact and shell in one piece.
TECHNICAL DATA

  • Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc
  • Mechanical Wiring: solder terminals Wire size: 1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20
  • Materials Shell ZnAl4Cu1, Nior black Cr plated - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni (Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'C to +65â-'C Compatibility /Remarks NP2C with built-in 1:10 transformer to convert mike level to guitar inputs: add suffix "T10AA" Compatibility: EIA RS-453
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNP2C
Product Name Neutrik NP2C TS Male Cable End Connector
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110904 (568B) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details