HAVE, Inc. Neutrik Right Angle 6P XLR XX Female Cable End NEUNC6FRX

Description
NEUNC6FRX - Neutrik XX Series, 6 pole cable connector, female, RIGHT ANGLE. Nickel housing and silver contacts. The next generation of the worldwide accepted standard. Female connector withcage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window"; more stringent housing. Rugged diecast shell in sleek right angle design. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: = 3 m Ohm Insulation resistance - initial: > 2 G Ohm - after damp heat test: > 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = <7 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = <20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: PolyamidePA 6.6 30% GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 â•¡m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard
Description
NEUNC6FRX - Neutrik XX Series, 6 pole cable connector, female, RIGHT ANGLE. Nickel housing and silver contacts. The next generation of the worldwide accepted standard. Female connector withcage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window"; more stringent housing. Rugged diecast shell in sleek right angle design. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: = 3 m Ohm Insulation resistance - initial: > 2 G Ohm - after damp heat test: > 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = <7 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = <20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: PolyamidePA 6.6 30% GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 â•¡m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard

Suppliers

Company
Product
Description
Supplier Links
Neutrik Right   Angle 6P XLR XX Female Cable End - NEUNC6FRX - HAVE, Inc.
Hudson, NY, USA
Neutrik Right Angle 6P XLR XX Female Cable End
NEUNC6FRX
Neutrik Right Angle 6P XLR XX Female Cable End NEUNC6FRX
NEUNC6FRX - Neutrik XX Series, 6 pole cable connector, female, RIGHT ANGLE. Nickel housing and silver contacts. The next generation of the worldwide accepted standard. Female connector withcage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window"; more stringent housing. Rugged diecast shell in sleek right angle design. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: = 3 m Ohm Insulation resistance - initial: > 2 G Ohm - after damp heat test: > 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = <7 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = <20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: PolyamidePA 6.6 30% GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 â•¡m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard

NEUNC6FRX - Neutrik XX Series, 6 pole cable connector, female, RIGHT ANGLE. Nickel housing and silver contacts.
The next generation of the worldwide accepted standard. Female connector withcage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window"; more stringent housing. Rugged diecast shell in sleek right angle design.
TECHNICAL DATA
Electrical
Number of contacts: 5 Contact resistance: = 3 m Ohm Insulation resistance - initial: > 2 G Ohm - after damp heat test: > 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = <7 pF
Mechanical
Lifetime: >1000 cycles Insertion / withdrawal force: = <20 N Cable O.D. range: 3.5 mm - 8.0 mm
Materials
Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: PolyamidePA 6.6 30% GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 â•¡m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU
Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Compatibility: IEC 61076-2-103 standard

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC6FRX
Product Name Neutrik Right Angle 6P XLR XX Female Cable End
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details