HAVE, Inc. Neutrik 5Pin XLRP Cable /Gold NEUNC5MXB

Description
5 pole cable connector, male. Black metal housing and gold contacts. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: < 3 m Insulation resistance - initial: >2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 7.5 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: 7 pF Mechanical Lifetime: >1000 cycles Insertion/ withdrawal force: < 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies withIEC 68-2-20
Description
5 pole cable connector, male. Black metal housing and gold contacts. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: < 3 m Insulation resistance - initial: >2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 7.5 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: 7 pF Mechanical Lifetime: >1000 cycles Insertion/ withdrawal force: < 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies withIEC 68-2-20

Suppliers

Company
Product
Description
Supplier Links
Neutrik 5Pin XLRP Cable /Gold - NEUNC5MXB - HAVE, Inc.
Hudson, NY, USA
Neutrik 5Pin XLRP Cable /Gold
NEUNC5MXB
Neutrik 5Pin XLRP Cable /Gold NEUNC5MXB
5 pole cable connector, male. Black metal housing and gold contacts. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: < 3 m Insulation resistance - initial: >2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 7.5 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: 7 pF Mechanical Lifetime: >1000 cycles Insertion/ withdrawal force: < 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies withIEC 68-2-20

5 pole cable connector, male. Black metal housing and gold contacts.
TECHNICAL DATA

  • Electrical Number of contacts: 5 Contact resistance: < 3 m Insulation resistance - initial: >2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 7.5 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: 7 pF
  • Mechanical Lifetime: >1000 cycles Insertion/ withdrawal force: < 20 N Cable O.D. range: 3.5 mm - 8.0 mm
  • Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Strain-relief clamp: POM Antikink bushing: PUR
  • Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies withIEC 68-2-20
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC5MXB
Product Name Neutrik 5Pin XLRP Cable /Gold
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products