HAVE, Inc. RJ45 Receptacle Housing W/Insert Horizontal PC Mount NEUNE8FBH

Description
Horizontal PCB mount RJ45 receptacle. XLR B Series cutout with the secure latching system. Max. panel thickness 3 mm;. RJ45 Data Connector / EtherCon« Series, The EtherCon« Series offerboth male cable carriers and assembled female receptacles. The cable end offers a robust diecast shell as a carrier for pre-assembled RJ45 plugs. Female chassis connectors are based on the current NEUTRIK« ã´A & B™ Series as well the ã´D™ Series of XLR receptacles with secure latching system - a feature not found on other RJ45 receptacles. Terminations are horizontal and vertical PCB or IDC, punch down. Color coding is available for both the cable carrier and the receptacles for ease of identification. NEUTRIK« EtherCon« products comply with Category 5 (IDC versions) shielded or unshielded andare compatible for use with 10 Base-T and 100 Base-TX systems. TECHNICAL DATA Electrical: Frequency bandwidth: 1 - 100 MHz Number of contacts: 8 Rated current: 1.5 A Dielectric strength: 1000 V ac rms Contact resistance: < 10 m Insulation resistance: > 500 M Mechanical: Retention method: latch lock Panel thickness: max. 3 mm² [0.12"] Materials: Housing: PBTP 15%GR Strain relief clamp: Ck67, Ni plated Contacts: Bronze CuSn6 Contact surface: Au (gal 0.2 â•¡m over Ni plating) Temperature range: -30â-'C to +80â-'C
Description
Horizontal PCB mount RJ45 receptacle. XLR B Series cutout with the secure latching system. Max. panel thickness 3 mm;. RJ45 Data Connector / EtherCon« Series, The EtherCon« Series offerboth male cable carriers and assembled female receptacles. The cable end offers a robust diecast shell as a carrier for pre-assembled RJ45 plugs. Female chassis connectors are based on the current NEUTRIK« ã´A & B™ Series as well the ã´D™ Series of XLR receptacles with secure latching system - a feature not found on other RJ45 receptacles. Terminations are horizontal and vertical PCB or IDC, punch down. Color coding is available for both the cable carrier and the receptacles for ease of identification. NEUTRIK« EtherCon« products comply with Category 5 (IDC versions) shielded or unshielded andare compatible for use with 10 Base-T and 100 Base-TX systems. TECHNICAL DATA Electrical: Frequency bandwidth: 1 - 100 MHz Number of contacts: 8 Rated current: 1.5 A Dielectric strength: 1000 V ac rms Contact resistance: < 10 m Insulation resistance: > 500 M Mechanical: Retention method: latch lock Panel thickness: max. 3 mm² [0.12"] Materials: Housing: PBTP 15%GR Strain relief clamp: Ck67, Ni plated Contacts: Bronze CuSn6 Contact surface: Au (gal 0.2 â•¡m over Ni plating) Temperature range: -30â-'C to +80â-'C

Suppliers

Company
Product
Description
Supplier Links
RJ45 Receptacle Housing W/Insert Horizontal PC Mount - NEUNE8FBH - HAVE, Inc.
Hudson, NY, USA
RJ45 Receptacle Housing W/Insert Horizontal PC Mount
NEUNE8FBH
RJ45 Receptacle Housing W/Insert Horizontal PC Mount NEUNE8FBH
Horizontal PCB mount RJ45 receptacle. XLR B Series cutout with the secure latching system. Max. panel thickness 3 mm;. RJ45 Data Connector / EtherCon« Series, The EtherCon« Series offerboth male cable carriers and assembled female receptacles. The cable end offers a robust diecast shell as a carrier for pre-assembled RJ45 plugs. Female chassis connectors are based on the current NEUTRIK« ã´A & B™ Series as well the ã´D™ Series of XLR receptacles with secure latching system - a feature not found on other RJ45 receptacles. Terminations are horizontal and vertical PCB or IDC, punch down. Color coding is available for both the cable carrier and the receptacles for ease of identification. NEUTRIK« EtherCon« products comply with Category 5 (IDC versions) shielded or unshielded andare compatible for use with 10 Base-T and 100 Base-TX systems. TECHNICAL DATA Electrical: Frequency bandwidth: 1 - 100 MHz Number of contacts: 8 Rated current: 1.5 A Dielectric strength: 1000 V ac rms Contact resistance: < 10 m Insulation resistance: > 500 M Mechanical: Retention method: latch lock Panel thickness: max. 3 mm² [0.12"] Materials: Housing: PBTP 15%GR Strain relief clamp: Ck67, Ni plated Contacts: Bronze CuSn6 Contact surface: Au (gal 0.2 â•¡m over Ni plating) Temperature range: -30â-'C to +80â-'C

Horizontal PCB mount RJ45 receptacle. XLR B Series cutout with the secure latching system. Max. panel thickness 3 mm;.
RJ45 Data Connector / EtherCon« Series,
The EtherCon« Series offerboth male cable carriers and assembled female receptacles. The cable end offers a robust diecast shell as a carrier for pre-assembled RJ45 plugs. Female chassis connectors are based on the current NEUTRIK« ôA & B™ Series as well the ôD™ Series of XLR receptacles with secure latching system - a feature not found on other RJ45 receptacles. Terminations are horizontal and vertical PCB or IDC, punch down. Color coding is available for both the cable carrier and the receptacles for ease of identification. NEUTRIK« EtherCon« products comply with Category 5 (IDC versions) shielded or unshielded andare compatible for use with 10 Base-T and 100 Base-TX systems.
TECHNICAL DATA

  • Electrical: Frequency bandwidth: 1 - 100 MHz Number of contacts: 8 Rated current: 1.5 A Dielectric strength: 1000 V ac rms Contact resistance: < 10 m Insulation resistance: > 500 M
  • Mechanical: Retention method: latch lock Panel thickness: max. 3 mm² [0.12"]
  • Materials: Housing: PBTP 15%GR Strain relief clamp: Ck67, Ni plated Contacts: Bronze CuSn6 Contact surface: Au (gal 0.2 â•¡m over Ni plating) Temperature range: -30â-'C to +80â-'C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNE8FBH
Product Name RJ45 Receptacle Housing W/Insert Horizontal PC Mount
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings Green - 1321G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details