HAVE, Inc. X SERIES 7 PIN MALE XLR CABLE CONN NEUNC7MXBAG

Description
7 pole cable connector, male. Black metal housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 7 Contact resistance: = 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 5 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = 9 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced)Contacts: CuZn39Pb3 Contact surface: gal 0.2 â•¡m Au hard alloyover 2 â•¡m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-'C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Description
7 pole cable connector, male. Black metal housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 7 Contact resistance: = 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 5 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = 9 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced)Contacts: CuZn39Pb3 Contact surface: gal 0.2 â•¡m Au hard alloyover 2 â•¡m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-'C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

Suppliers

Company
Product
Description
Supplier Links
X SERIES 7 PIN MALE XLR CABLE CONN - NEUNC7MXBAG - HAVE, Inc.
Hudson, NY, USA
X SERIES 7 PIN MALE XLR CABLE CONN
NEUNC7MXBAG
X SERIES 7 PIN MALE XLR CABLE CONN NEUNC7MXBAG
7 pole cable connector, male. Black metal housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 7 Contact resistance: = 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 5 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = 9 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced)Contacts: CuZn39Pb3 Contact surface: gal 0.2 â•¡m Au hard alloyover 2 â•¡m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-'C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

7 pole cable connector, male. Black metal housing and silver contacts.
TECHNICAL DATA

  • Electrical Number of contacts: 7 Contact resistance: = 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 5 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = 9 pF
  • Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm
  • Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced)Contacts: CuZn39Pb3 Contact surface: gal 0.2 â•¡m Au hard alloyover 2 â•¡m Ni Strain-relief clamp: POM Antikink bushing: PUR
  • Environmental Temperature range: -30â-' C to + 80â-'C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC7MXBAG
Product Name X SERIES 7 PIN MALE XLR CABLE CONN
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details