HAVE, Inc. Neutrik Speakon 4 Pole Stx Male Chassis Rect. NEUNLT4MPBAG

Description
Neutrik 4 pole male chassis connector with black-chrome metal housing, chuck and bushing. The new Neutrik Speakon« STX Series is the next generation of 4 pole Speakon« connectors especially designed for loudspeaker - amplifier applications in harsh and demanding environment such as professional touring. The STX Series features a metal housing which is extremely rugged and durable; built-in gasketsmake it weatherproof. TECHNICAL DATA Electrical Rated current/contact: 40 A rms continous, 50 A audiosignal, duty cycle 50% Dielectric strength: 4kV peak Rated insulation voltage: 250 V ac Contact resistance after lifetime: < 2 m Insulation resistance: > 10 G Mechanical Retention method: Quicklock with latch Lifetime (mating cycles): > 5000 Cable anchoring: NEUTRIK« chuck principle Cable O.D. range: 10 - 16 mm Wiring: - Max. wire size: 6mmâ-" / 10 AWG (stranded) - NLT4FX / MX / FP: soldering - NLT4MP: soldering or flat tabs for FASTON* 6.3 mm x 0.8 mm (0.25 x 0.03") - - - ONLY 25 A Solderability: complies with IEC 68-2-20 Materials Contacts: - Female: Brass CuZn39Pb3 - Male: Copper (Cu) Housing: Zinc diecast ZnAl4Cu1 Insert: Poliyamide PA 6 30% GR Bushing: Zinc diecast ZnAl4Cu1 Chuck: Polyacetal POM Locking element: Zinc diecast ZnAl4Cu1 Temperature range: -30â-'C to +80â-'C Flammability: UL94HB Protection class (mated cond
Description
Neutrik 4 pole male chassis connector with black-chrome metal housing, chuck and bushing. The new Neutrik Speakon« STX Series is the next generation of 4 pole Speakon« connectors especially designed for loudspeaker - amplifier applications in harsh and demanding environment such as professional touring. The STX Series features a metal housing which is extremely rugged and durable; built-in gasketsmake it weatherproof. TECHNICAL DATA Electrical Rated current/contact: 40 A rms continous, 50 A audiosignal, duty cycle 50% Dielectric strength: 4kV peak Rated insulation voltage: 250 V ac Contact resistance after lifetime: < 2 m Insulation resistance: > 10 G Mechanical Retention method: Quicklock with latch Lifetime (mating cycles): > 5000 Cable anchoring: NEUTRIK« chuck principle Cable O.D. range: 10 - 16 mm Wiring: - Max. wire size: 6mmâ-" / 10 AWG (stranded) - NLT4FX / MX / FP: soldering - NLT4MP: soldering or flat tabs for FASTON* 6.3 mm x 0.8 mm (0.25 x 0.03") - - - ONLY 25 A Solderability: complies with IEC 68-2-20 Materials Contacts: - Female: Brass CuZn39Pb3 - Male: Copper (Cu) Housing: Zinc diecast ZnAl4Cu1 Insert: Poliyamide PA 6 30% GR Bushing: Zinc diecast ZnAl4Cu1 Chuck: Polyacetal POM Locking element: Zinc diecast ZnAl4Cu1 Temperature range: -30â-'C to +80â-'C Flammability: UL94HB Protection class (mated cond

Suppliers

Company
Product
Description
Supplier Links
Neutrik Speakon 4 Pole Stx Male Chassis Rect. - NEUNLT4MPBAG - HAVE, Inc.
Hudson, NY, USA
Neutrik Speakon 4 Pole Stx Male Chassis Rect.
NEUNLT4MPBAG
Neutrik Speakon 4 Pole Stx Male Chassis Rect. NEUNLT4MPBAG
Neutrik 4 pole male chassis connector with black-chrome metal housing, chuck and bushing. The new Neutrik Speakon« STX Series is the next generation of 4 pole Speakon« connectors especially designed for loudspeaker - amplifier applications in harsh and demanding environment such as professional touring. The STX Series features a metal housing which is extremely rugged and durable; built-in gasketsmake it weatherproof. TECHNICAL DATA Electrical Rated current/contact: 40 A rms continous, 50 A audiosignal, duty cycle 50% Dielectric strength: 4kV peak Rated insulation voltage: 250 V ac Contact resistance after lifetime: < 2 m Insulation resistance: > 10 G Mechanical Retention method: Quicklock with latch Lifetime (mating cycles): > 5000 Cable anchoring: NEUTRIK« chuck principle Cable O.D. range: 10 - 16 mm Wiring: - Max. wire size: 6mmâ-" / 10 AWG (stranded) - NLT4FX / MX / FP: soldering - NLT4MP: soldering or flat tabs for FASTON* 6.3 mm x 0.8 mm (0.25 x 0.03") - - - ONLY 25 A Solderability: complies with IEC 68-2-20 Materials Contacts: - Female: Brass CuZn39Pb3 - Male: Copper (Cu) Housing: Zinc diecast ZnAl4Cu1 Insert: Poliyamide PA 6 30% GR Bushing: Zinc diecast ZnAl4Cu1 Chuck: Polyacetal POM Locking element: Zinc diecast ZnAl4Cu1 Temperature range: -30â-'C to +80â-'C Flammability: UL94HB Protection class (mated cond

Neutrik 4 pole male chassis connector with black-chrome metal housing, chuck and bushing. The new Neutrik Speakon« STX Series is the next generation of 4 pole Speakon« connectors especially designed for loudspeaker - amplifier applications in harsh and demanding environment such as professional touring. The STX Series features a metal housing which is extremely rugged and durable; built-in gasketsmake it weatherproof.
TECHNICAL DATA

  • Electrical Rated current/contact: 40 A rms continous, 50 A audiosignal, duty cycle 50% Dielectric strength: 4kV peak Rated insulation voltage: 250 V ac Contact resistance after lifetime: < 2 m Insulation resistance: > 10 G
  • Mechanical Retention method: Quicklock with latch Lifetime (mating cycles): > 5000 Cable anchoring: NEUTRIK« chuck principle Cable O.D. range: 10 - 16 mm Wiring: - Max. wire size: 6mmâ-" / 10 AWG (stranded) - NLT4FX / MX / FP: soldering - NLT4MP: soldering or flat tabs for FASTON* 6.3 mm x 0.8 mm (0.25 x 0.03") - - - ONLY 25 A Solderability: complies with IEC 68-2-20
  • Materials Contacts: - Female: Brass CuZn39Pb3 - Male: Copper (Cu) Housing: Zinc diecast ZnAl4Cu1 Insert: Poliyamide PA 6 30% GR Bushing: Zinc diecast ZnAl4Cu1 Chuck: Polyacetal POM Locking element: Zinc diecast ZnAl4Cu1 Temperature range: -30â-'C to +80â-'C Flammability: UL94HB Protection class (mated cond
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNLT4MPBAG
Product Name Neutrik Speakon 4 Pole Stx Male Chassis Rect.
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details