HAVE, Inc. Neutrik XLR Female 3Pole No Boot NEUNC3FXXWOB

Description
NEUNC3FXXWOB - Neutrik XX Series 3-Pin XLR Female cable connector. NICKEL HOUSING, SILVER CONTACTS, WITH NO BOOT. Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use. The compact unique styled die cast shell has internal threads to eliminate damage sometimesfound on exposed threads. This series also incorporates Neutrik's unique chuck-type strain relief. ORDER COLOR CODED BOOTS USING PART ID PREFIX NEUBXX Additional Features: Unique female cage type contact for increased conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC3XXWOB is available in nickel housing with silver contacts only. The new unified shell is stronger, and mates with all current Neutrik X series connectors. SOLD IN 100 PACKS
Description
NEUNC3FXXWOB - Neutrik XX Series 3-Pin XLR Female cable connector. NICKEL HOUSING, SILVER CONTACTS, WITH NO BOOT. Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use. The compact unique styled die cast shell has internal threads to eliminate damage sometimesfound on exposed threads. This series also incorporates Neutrik's unique chuck-type strain relief. ORDER COLOR CODED BOOTS USING PART ID PREFIX NEUBXX Additional Features: Unique female cage type contact for increased conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC3XXWOB is available in nickel housing with silver contacts only. The new unified shell is stronger, and mates with all current Neutrik X series connectors. SOLD IN 100 PACKS

Suppliers

Company
Product
Description
Supplier Links
Neutrik XLR Female 3Pole No Boot - NEUNC3FXXWOB - HAVE, Inc.
Hudson, NY, USA
Neutrik XLR Female 3Pole No Boot
NEUNC3FXXWOB
Neutrik XLR Female 3Pole No Boot NEUNC3FXXWOB
NEUNC3FXXWOB - Neutrik XX Series 3-Pin XLR Female cable connector. NICKEL HOUSING, SILVER CONTACTS, WITH NO BOOT. Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use. The compact unique styled die cast shell has internal threads to eliminate damage sometimesfound on exposed threads. This series also incorporates Neutrik's unique chuck-type strain relief. ORDER COLOR CODED BOOTS USING PART ID PREFIX NEUBXX Additional Features: Unique female cage type contact for increased conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC3XXWOB is available in nickel housing with silver contacts only. The new unified shell is stronger, and mates with all current Neutrik X series connectors. SOLD IN 100 PACKS

NEUNC3FXXWOB - Neutrik XX Series 3-Pin XLR Female cable connector.
NICKEL HOUSING, SILVER CONTACTS, WITH NO BOOT.

Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use. The compact unique styled die cast shell has internal threads to eliminate damage sometimesfound on exposed threads. This series also incorporates Neutrik's unique chuck-type strain relief. ORDER COLOR CODED BOOTS USING PART ID PREFIX NEUBXX
Additional Features:

  • Unique female cage type contact for increased conductivity and reduced wear of the male contacts
  • A new ground contact that provides better integrity between the chassis and cable connectors.
  • NC3XXWOB is available in nickel housing with silver contacts only.
  • The new unified shell is stronger, and mates with all current Neutrik X series connectors.
  • SOLD IN 100 PACKS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3FXXWOB
Product Name Neutrik XLR Female 3Pole No Boot
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-3031-3 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers