HAVE, Inc. NEUTRIK NC5FRC 5-PIN FEMALE XLR RIGHT ANGLE NICKEL/SILVER NEUNC5FRC

Description
Compact low profile right-angle connectors with Neutrik `chuck-principle` cable clamp. 7 selectable cable outlet positions. TECHNICAL DATA Electrical Number of contacts: 3 - 7 Contactresistance: = 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 3 pole: 16 A 4 pole: 10 A 5 and 6 pole: 7.5 A 7 pole: 5 A AWG: 3 pole: 2.5 mmâ-"/14 AWG 4 pole: 1.5 mmâ-"/16 AWG 5 und 6 pole: 1.0 mmâ-"/18 AWG 7 pole: 1.0 mmâ-"/18 AWG Capacitance between contacts 3 pole: = 4 pF 4 pole: = 7 pF 5 und 6 pole: = 7 pF 7 pole: = 9 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 4.0 mm - 8.0 mm Materials Shell: ZnAl4Cu1, gal Ni or black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: - female (3 pole): CuSn6 - female (4-7pole) & male: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag or gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Description
Compact low profile right-angle connectors with Neutrik `chuck-principle` cable clamp. 7 selectable cable outlet positions. TECHNICAL DATA Electrical Number of contacts: 3 - 7 Contactresistance: = 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 3 pole: 16 A 4 pole: 10 A 5 and 6 pole: 7.5 A 7 pole: 5 A AWG: 3 pole: 2.5 mmâ-"/14 AWG 4 pole: 1.5 mmâ-"/16 AWG 5 und 6 pole: 1.0 mmâ-"/18 AWG 7 pole: 1.0 mmâ-"/18 AWG Capacitance between contacts 3 pole: = 4 pF 4 pole: = 7 pF 5 und 6 pole: = 7 pF 7 pole: = 9 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 4.0 mm - 8.0 mm Materials Shell: ZnAl4Cu1, gal Ni or black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: - female (3 pole): CuSn6 - female (4-7pole) & male: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag or gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

Suppliers

Company
Product
Description
Supplier Links
NEUTRIK NC5FRC 5-PIN FEMALE XLR RIGHT ANGLE NICKEL/SILVER - NEUNC5FRC - HAVE, Inc.
Hudson, NY, USA
NEUTRIK NC5FRC 5-PIN FEMALE XLR RIGHT ANGLE NICKEL/SILVER
NEUNC5FRC
NEUTRIK NC5FRC 5-PIN FEMALE XLR RIGHT ANGLE NICKEL/SILVER NEUNC5FRC
Compact low profile right-angle connectors with Neutrik `chuck-principle` cable clamp. 7 selectable cable outlet positions. TECHNICAL DATA Electrical Number of contacts: 3 - 7 Contactresistance: = 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 3 pole: 16 A 4 pole: 10 A 5 and 6 pole: 7.5 A 7 pole: 5 A AWG: 3 pole: 2.5 mmâ-"/14 AWG 4 pole: 1.5 mmâ-"/16 AWG 5 und 6 pole: 1.0 mmâ-"/18 AWG 7 pole: 1.0 mmâ-"/18 AWG Capacitance between contacts 3 pole: = 4 pF 4 pole: = 7 pF 5 und 6 pole: = 7 pF 7 pole: = 9 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 4.0 mm - 8.0 mm Materials Shell: ZnAl4Cu1, gal Ni or black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: - female (3 pole): CuSn6 - female (4-7pole) & male: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag or gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

Compact low profile right-angle connectors with Neutrik `chuck-principle` cable clamp. 7 selectable cable outlet positions.
TECHNICAL DATA

  • Electrical Number of contacts: 3 - 7 Contactresistance: = 3 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc
  • Rated current: 3 pole: 16 A 4 pole: 10 A 5 and 6 pole: 7.5 A 7 pole: 5 A
  • AWG: 3 pole: 2.5 mmâ-"/14 AWG 4 pole: 1.5 mmâ-"/16 AWG 5 und 6 pole: 1.0 mmâ-"/18 AWG 7 pole: 1.0 mmâ-"/18 AWG
  • Capacitance between contacts 3 pole: = 4 pF 4 pole: = 7 pF 5 und 6 pole: = 7 pF 7 pole: = 9 pF
  • Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 4.0 mm - 8.0 mm
  • Materials Shell: ZnAl4Cu1, gal Ni or black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: - female (3 pole): CuSn6 - female (4-7pole) & male: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag or gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR
  • Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC5FRC
Product Name NEUTRIK NC5FRC 5-PIN FEMALE XLR RIGHT ANGLE NICKEL/SILVER
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details