HAVE, Inc. Neutrik DLX XLRM 6Pin Chassis Nkl/Silver NEUNC6MDLX

Description
NEUNC6MDLX - Neutrik DLX Series, Male 6-Pole XLR Chassis Connector. Solder Cups, Nickel Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis connectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RF protectionand shielding. It is the ideal match for mating with Neutrik's EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well proven andreliable XX and A series connectors. Features & Benefits 6-pole Male receptacle, solder cups, Nickel housing, Silver contacts All metal housing offers best overall RF protection and electromagnetic shielding New duplex ground contact for excellent contact integrity between chassis and cable connector Unique cage type female contact on 3 pole version increasesconductivit y and reduces wear on the mated male contact Female contact incorporates a solder barrier to prevent solder running into the contact mating area Larger solder contacts for easier termination Optional connection to easily join pin1 to chassis ground D-style housing provides installation compatibility with industry standard D mounting dimensions Necessary A
Description
NEUNC6MDLX - Neutrik DLX Series, Male 6-Pole XLR Chassis Connector. Solder Cups, Nickel Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis connectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RF protectionand shielding. It is the ideal match for mating with Neutrik's EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well proven andreliable XX and A series connectors. Features & Benefits 6-pole Male receptacle, solder cups, Nickel housing, Silver contacts All metal housing offers best overall RF protection and electromagnetic shielding New duplex ground contact for excellent contact integrity between chassis and cable connector Unique cage type female contact on 3 pole version increasesconductivit y and reduces wear on the mated male contact Female contact incorporates a solder barrier to prevent solder running into the contact mating area Larger solder contacts for easier termination Optional connection to easily join pin1 to chassis ground D-style housing provides installation compatibility with industry standard D mounting dimensions Necessary A

Suppliers

Company
Product
Description
Supplier Links
Neutrik DLX XLRM 6Pin Chassis Nkl/Silver - NEUNC6MDLX - HAVE, Inc.
Hudson, NY, USA
Neutrik DLX XLRM 6Pin Chassis Nkl/Silver
NEUNC6MDLX
Neutrik DLX XLRM 6Pin Chassis Nkl/Silver NEUNC6MDLX
NEUNC6MDLX - Neutrik DLX Series, Male 6-Pole XLR Chassis Connector. Solder Cups, Nickel Housing, Silver Contacts Neutrik's DLX series - the next generation of the popular DL XLR chassis connectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RF protectionand shielding. It is the ideal match for mating with Neutrik's EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well proven andreliable XX and A series connectors. Features & Benefits 6-pole Male receptacle, solder cups, Nickel housing, Silver contacts All metal housing offers best overall RF protection and electromagnetic shielding New duplex ground contact for excellent contact integrity between chassis and cable connector Unique cage type female contact on 3 pole version increasesconductivit y and reduces wear on the mated male contact Female contact incorporates a solder barrier to prevent solder running into the contact mating area Larger solder contacts for easier termination Optional connection to easily join pin1 to chassis ground D-style housing provides installation compatibility with industry standard D mounting dimensions Necessary A

NEUNC6MDLX - Neutrik DLX Series, Male 6-Pole XLR Chassis Connector. Solder Cups, Nickel Housing, Silver Contacts
Neutrik's DLX series - the next generation of the popular DL XLR chassis connectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RF protectionand shielding. It is the ideal match for mating with Neutrik's EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well proven andreliable XX and A series connectors.
Features & Benefits

  • 6-pole Male receptacle, solder cups, Nickel housing, Silver contacts
  • All metal housing offers best overall RF protection and electromagnetic shielding
  • New duplex ground contact for excellent contact integrity between chassis and cable connector
  • Unique cage type female contact on 3 pole version increasesconductivity and reduces wear on the mated male contact
  • Female contact incorporates a solder barrier to prevent solder running into the contact mating area
  • Larger solder contacts for easier termination
  • Optional connection to easily join pin1 to chassis ground
  • D-style housing provides installation compatibility with industry standard D mounting dimensions
  • Necessary A
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC6MDLX
Product Name Neutrik DLX XLRM 6Pin Chassis Nkl/Silver
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products