HAVE, Inc. Neutrik NE8MC1 EtherCON RJ45 Cable Connector Carrier - Nicke NEUNE8MC1

Description
NEUNE8MC1 - Neutrik NE8MC-1 EtherCON Cable Connector Carrier Neutriks NE8MC-1 etherCON cable connector carrier upgrades a conventional RJ45 connector to an extremely robust lockable solution. Cable connector carrier consists of a shell, fixing disk, chuck and bush. The boot (same as X-Series) is suitable for cable diameters from 3.5 - 8 mm. For non preassembled cables only. Cable connector carrier does not include a RJ45 plug. Features and Benefits The RJ45 system for harsh and demanding environment Cable connector carrier accepts the most common RJ45 plugs Rugged diecast shell and unique chuck type strain relief Protects Ethernet connections in a variety of commercial type applications and is designed to prevent breakage of the fragile components of standard RJ 45 connectors O-ring gasket to achieve IP54 water protection Accessories include color coded boots in 9 standard colors
Description
NEUNE8MC1 - Neutrik NE8MC-1 EtherCON Cable Connector Carrier Neutriks NE8MC-1 etherCON cable connector carrier upgrades a conventional RJ45 connector to an extremely robust lockable solution. Cable connector carrier consists of a shell, fixing disk, chuck and bush. The boot (same as X-Series) is suitable for cable diameters from 3.5 - 8 mm. For non preassembled cables only. Cable connector carrier does not include a RJ45 plug. Features and Benefits The RJ45 system for harsh and demanding environment Cable connector carrier accepts the most common RJ45 plugs Rugged diecast shell and unique chuck type strain relief Protects Ethernet connections in a variety of commercial type applications and is designed to prevent breakage of the fragile components of standard RJ 45 connectors O-ring gasket to achieve IP54 water protection Accessories include color coded boots in 9 standard colors

Suppliers

Company
Product
Description
Supplier Links
Neutrik NE8MC1 EtherCON RJ45 Cable Connector Carrier - Nicke - NEUNE8MC1 - HAVE, Inc.
Hudson, NY, USA
Neutrik NE8MC1 EtherCON RJ45 Cable Connector Carrier - Nicke
NEUNE8MC1
Neutrik NE8MC1 EtherCON RJ45 Cable Connector Carrier - Nicke NEUNE8MC1
NEUNE8MC1 - Neutrik NE8MC-1 EtherCON Cable Connector Carrier Neutriks NE8MC-1 etherCON cable connector carrier upgrades a conventional RJ45 connector to an extremely robust lockable solution. Cable connector carrier consists of a shell, fixing disk, chuck and bush. The boot (same as X-Series) is suitable for cable diameters from 3.5 - 8 mm. For non preassembled cables only. Cable connector carrier does not include a RJ45 plug. Features and Benefits The RJ45 system for harsh and demanding environment Cable connector carrier accepts the most common RJ45 plugs Rugged diecast shell and unique chuck type strain relief Protects Ethernet connections in a variety of commercial type applications and is designed to prevent breakage of the fragile components of standard RJ 45 connectors O-ring gasket to achieve IP54 water protection Accessories include color coded boots in 9 standard colors

NEUNE8MC1 - Neutrik NE8MC-1 EtherCON Cable Connector Carrier
Neutriks NE8MC-1 etherCON cable connector carrier upgrades a conventional RJ45 connector to an extremely robust lockable solution. Cable connector carrier consists of a shell, fixing disk, chuck and bush. The boot (same as X-Series) is suitable for cable diameters from 3.5 - 8 mm. For non preassembled cables only. Cable connector carrier does not include a RJ45 plug.
Features and Benefits

  • The RJ45 system for harsh and demanding environment
  • Cable connector carrier accepts the most common RJ45 plugs
  • Rugged diecast shell and unique chuck type strain relief
  • Protects Ethernet connections in a variety of commercial type applications and is designed to prevent breakage of the fragile components of standard RJ 45 connectors
  • O-ring gasket to achieve IP54 water protection
  • Accessories include color coded boots in 9 standard colors
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNE8MC1
Product Name Neutrik NE8MC1 EtherCON RJ45 Cable Connector Carrier - Nicke
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Arrays, Edge Type, Mezzanine (Board to Board) - OR769TR-ND - DigiKey
Specs
Connector Type Board Mount Connector; Board to Board Connector
Mounting Surface Mount
View Details
2 suppliers