HAVE, Inc. Neutrik Speakon 8-Pole In-Line Speaker NEUNL8FC

Description
8 pole cable connector with locking ring. Cable sleeve for cables 8 - 20 mm diameter. 30 A continuous per contact. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40A rms 1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test:> 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Mechanical Retention method: Quicklock with latch Cable anchoring: NEUTRIK« chuckprinciple Cable O.D. range: 8 - 20 mm Cable retention force: = 220 N Subject to cable die and material WIRING: - Cable: screw-type terminals or soldering, 12 AWG stranded Materials Contacts: Female: CuZn39Pb3 Male: ZnAI4Cu1 / CuSn8, 4 â•¡m Ag plated Securing element: ZnAI4Cu1, CuNi plated Spring element: Neoprene ring Housing: PA 6 30% GR Insert (FC part): PBTP 20% GR Bushing: PA 6 15% GR Chuck: POM Temperature range: -30â-'C to +80â-'C WIRING Cable 4-way-system: an eight-conductor cable on both ends wired to pins 1+/1-, 2+/2-, 3+/3-, 4+/4- of NL8FC BI-Amp: a four-conductor cable on both ends wired to pins 1+/1-, 4+/4- of NL8FC
Description
8 pole cable connector with locking ring. Cable sleeve for cables 8 - 20 mm diameter. 30 A continuous per contact. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40A rms 1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test:> 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Mechanical Retention method: Quicklock with latch Cable anchoring: NEUTRIK« chuckprinciple Cable O.D. range: 8 - 20 mm Cable retention force: = 220 N Subject to cable die and material WIRING: - Cable: screw-type terminals or soldering, 12 AWG stranded Materials Contacts: Female: CuZn39Pb3 Male: ZnAI4Cu1 / CuSn8, 4 â•¡m Ag plated Securing element: ZnAI4Cu1, CuNi plated Spring element: Neoprene ring Housing: PA 6 30% GR Insert (FC part): PBTP 20% GR Bushing: PA 6 15% GR Chuck: POM Temperature range: -30â-'C to +80â-'C WIRING Cable 4-way-system: an eight-conductor cable on both ends wired to pins 1+/1-, 2+/2-, 3+/3-, 4+/4- of NL8FC BI-Amp: a four-conductor cable on both ends wired to pins 1+/1-, 4+/4- of NL8FC

Suppliers

Company
Product
Description
Supplier Links
Neutrik Speakon 8-Pole In-Line Speaker - NEUNL8FC - HAVE, Inc.
Hudson, NY, USA
Neutrik Speakon 8-Pole In-Line Speaker
NEUNL8FC
Neutrik Speakon 8-Pole In-Line Speaker NEUNL8FC
8 pole cable connector with locking ring. Cable sleeve for cables 8 - 20 mm diameter. 30 A continuous per contact. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40A rms 1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test:> 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Mechanical Retention method: Quicklock with latch Cable anchoring: NEUTRIK« chuckprinciple Cable O.D. range: 8 - 20 mm Cable retention force: = 220 N Subject to cable die and material WIRING: - Cable: screw-type terminals or soldering, 12 AWG stranded Materials Contacts: Female: CuZn39Pb3 Male: ZnAI4Cu1 / CuSn8, 4 â•¡m Ag plated Securing element: ZnAI4Cu1, CuNi plated Spring element: Neoprene ring Housing: PA 6 30% GR Insert (FC part): PBTP 20% GR Bushing: PA 6 15% GR Chuck: POM Temperature range: -30â-'C to +80â-'C WIRING Cable 4-way-system: an eight-conductor cable on both ends wired to pins 1+/1-, 2+/2-, 3+/3-, 4+/4- of NL8FC BI-Amp: a four-conductor cable on both ends wired to pins 1+/1-, 4+/4- of NL8FC

8 pole cable connector with locking ring. Cable sleeve for cables 8 - 20 mm diameter. 30 A continuous per contact.
TECHNICAL DATA

  • Electrical Rated current/contact: 30 A rms continous, 40A rms 1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test:> 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1
  • Mechanical Retention method: Quicklock with latch Cable anchoring: NEUTRIK« chuckprinciple Cable O.D. range: 8 - 20 mm Cable retention force: = 220 N Subject to cable die and material WIRING: - Cable: screw-type terminals or soldering, 12 AWG stranded
  • Materials Contacts: Female: CuZn39Pb3 Male: ZnAI4Cu1 / CuSn8, 4 â•¡m Ag plated Securing element: ZnAI4Cu1, CuNi plated Spring element: Neoprene ring Housing: PA 6 30% GR Insert (FC part): PBTP 20% GR Bushing: PA 6 15% GR Chuck: POM Temperature range: -30â-'C to +80â-'C WIRING Cable 4-way-system: an eight-conductor cable on both ends wired to pins 1+/1-, 2+/2-, 3+/3-, 4+/4- of NL8FC BI-Amp: a four-conductor cable on both ends wired to pins 1+/1-, 4+/4- of NL8FC
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNL8FC
Product Name Neutrik Speakon 8-Pole In-Line Speaker
Unlock Full Specs
to access all available technical data

Similar Products