HAVE, Inc. Neutrik 7P XLR Right Angle XX Female End /Gold NEUNC7FRXB

Description
NEUNC7FRXB - Neutrik XX Series, 7 pole cable connector, female, RIGHT ANGLE. Black metal housing and Gold contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window"; more stringent housing. Rugged diecast shell in sleek right angle design. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: = 3 m Ohm Insulation resistance- initial: > 2 G Ohm - after damp heat test: > 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = <7 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = <20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.6 30% GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 â•¡m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard
Description
NEUNC7FRXB - Neutrik XX Series, 7 pole cable connector, female, RIGHT ANGLE. Black metal housing and Gold contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window"; more stringent housing. Rugged diecast shell in sleek right angle design. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: = 3 m Ohm Insulation resistance- initial: > 2 G Ohm - after damp heat test: > 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = <7 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = <20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.6 30% GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 â•¡m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard

Suppliers

Company
Product
Description
Supplier Links
Neutrik 7P XLR Right Angle XX Female End /Gold - NEUNC7FRXB - HAVE, Inc.
Hudson, NY, USA
Neutrik 7P XLR Right Angle XX Female End /Gold
NEUNC7FRXB
Neutrik 7P XLR Right Angle XX Female End /Gold NEUNC7FRXB
NEUNC7FRXB - Neutrik XX Series, 7 pole cable connector, female, RIGHT ANGLE. Black metal housing and Gold contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window"; more stringent housing. Rugged diecast shell in sleek right angle design. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: = 3 m Ohm Insulation resistance- initial: > 2 G Ohm - after damp heat test: > 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = <7 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = <20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.6 30% GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 â•¡m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard

NEUNC7FRXB - Neutrik XX Series, 7 pole cable connector, female, RIGHT ANGLE. Black metal housing and Gold contacts.
The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window"; more stringent housing. Rugged diecast shell in sleek right angle design.
TECHNICAL DATA
Electrical
Number of contacts: 5 Contact resistance: = 3 m Ohm Insulation resistance- initial: > 2 G Ohm - after damp heat test: > 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.0 mmâ-"/18 AWG Capacitance between contacts: = <7 pF
Mechanical
Lifetime: >1000 cycles Insertion / withdrawal force: = <20 N Cable O.D. range: 3.5 mm - 8.0 mm
Materials
Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.6 30% GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 â•¡m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU
Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Compatibility: IEC 61076-2-103 standard

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC7FRXB
Product Name Neutrik 7P XLR Right Angle XX Female End /Gold
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products