HAVE, Inc. Neutrik NC3MDLX XLR Male Chassis Black/Gold NEUNC3MDLXB

Description
NEUNC3MDLXB - Neutrik DLX Series, Male 3-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik':s DLX series - the next generation of the popular DL XLR chassis connectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RF protection and shielding. It is the ideal match for mating with Neutrik':s EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well provenand reliable XX and A series connectors. Features & Benefits 3 pole male receptacle, solder cups, Black metal housing, Gold contacts All metal housing offers best overall RFprotection and electromagnetic shielding New duplex ground contact for excellent contact integrity between chassis and cable connector Unique cage type female contact on 3 pole version increases conductivity and reduces wear on the mated male contact Female contact incorporates a solder barrier to prevent solder running into the contact mating area Larger solder contacts for easier termination Optional connection to easily join pin1 to chassis ground D-style housing provides installation compatibility with industry standard D mounting dimensions Nec
Description
NEUNC3MDLXB - Neutrik DLX Series, Male 3-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik':s DLX series - the next generation of the popular DL XLR chassis connectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RF protection and shielding. It is the ideal match for mating with Neutrik':s EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well provenand reliable XX and A series connectors. Features & Benefits 3 pole male receptacle, solder cups, Black metal housing, Gold contacts All metal housing offers best overall RFprotection and electromagnetic shielding New duplex ground contact for excellent contact integrity between chassis and cable connector Unique cage type female contact on 3 pole version increases conductivity and reduces wear on the mated male contact Female contact incorporates a solder barrier to prevent solder running into the contact mating area Larger solder contacts for easier termination Optional connection to easily join pin1 to chassis ground D-style housing provides installation compatibility with industry standard D mounting dimensions Nec

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3MDLX XLR Male Chassis Black/Gold - NEUNC3MDLXB - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3MDLX XLR Male Chassis Black/Gold
NEUNC3MDLXB
Neutrik NC3MDLX XLR Male Chassis Black/Gold NEUNC3MDLXB
NEUNC3MDLXB - Neutrik DLX Series, Male 3-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts Neutrik':s DLX series - the next generation of the popular DL XLR chassis connectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RF protection and shielding. It is the ideal match for mating with Neutrik':s EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well provenand reliable XX and A series connectors. Features & Benefits 3 pole male receptacle, solder cups, Black metal housing, Gold contacts All metal housing offers best overall RFprotection and electromagnetic shielding New duplex ground contact for excellent contact integrity between chassis and cable connector Unique cage type female contact on 3 pole version increases conductivity and reduces wear on the mated male contact Female contact incorporates a solder barrier to prevent solder running into the contact mating area Larger solder contacts for easier termination Optional connection to easily join pin1 to chassis ground D-style housing provides installation compatibility with industry standard D mounting dimensions Nec

NEUNC3MDLXB - Neutrik DLX Series, Male 3-Pole XLR Chassis Connector. Solder Cups, Black Metal Housing, Gold Contacts
Neutrik':s DLX series - the next generation of the popular DL XLR chassis connectors - provides unequalled performance through quality design. The new DLX series features a compact all metal housing with an ingenious duplex ground contact, which offers excellent RF protection and shielding. It is the ideal match for mating with Neutrik':s EMC XLR cable connector. Reliability, robustness and dependability derive from incorporating latest components from the well provenand reliable XX and A series connectors.
Features & Benefits

  • 3 pole male receptacle, solder cups, Black metal housing, Gold contacts
  • All metal housing offers best overall RFprotection and electromagnetic shielding
  • New duplex ground contact for excellent contact integrity between chassis and cable connector
  • Unique cage type female contact on 3 pole version increases conductivity and reduces wear on the mated male contact
  • Female contact incorporates a solder barrier to prevent solder running into the contact mating area
  • Larger solder contacts for easier termination
  • Optional connection to easily join pin1 to chassis ground
  • D-style housing provides installation compatibility with industry standard D mounting dimensions
  • Nec
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3MDLXB
Product Name Neutrik NC3MDLX XLR Male Chassis Black/Gold
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm N Straight Plug - 150110 - PIC Wire & Cable
Specs
Geometry Straight
View Details