HAVE, Inc. Neutrik 5 Pin DIN Cable Mount NEUNYS322

Description
Male cable connectors, shell turned brass, NI-finish, rubber boot, contacts silver plated. 5-pole, 180 degree. Technical Data: Electrical Rated Current in [A]: Value depends onto the mated connector Contact Resist. in [mOhm]: <10 Contact Resistance after lifetest in [mOhm]: <20 Insulation Resistance in [Ohm]: 5x10^9 Insulation resistance after damp heat test in [Ohm]: 1x10^9 Diel. strengthin [V rms]: 500 Temperature range in [â-'C]: -10 to +70 Mechanical Life Cycles: Value depends onto the mated connector No. of contacts: 5 Insertion/Withdrawal force [N]: Value depends onto the mated connector Solderability IEC68-2-20 Cable OD [mm]: 5 Wiresize solder term.[AWG]: 26 Material Housing/Handle: ZnAl4Cu1 gal 2 â•¡m Ni plated Insulation: PBT Contacts: CuZn39Pb3 gal 2 â•¡m Ag Strain relief: CRIMP type zn plated
Description
Male cable connectors, shell turned brass, NI-finish, rubber boot, contacts silver plated. 5-pole, 180 degree. Technical Data: Electrical Rated Current in [A]: Value depends onto the mated connector Contact Resist. in [mOhm]: <10 Contact Resistance after lifetest in [mOhm]: <20 Insulation Resistance in [Ohm]: 5x10^9 Insulation resistance after damp heat test in [Ohm]: 1x10^9 Diel. strengthin [V rms]: 500 Temperature range in [â-'C]: -10 to +70 Mechanical Life Cycles: Value depends onto the mated connector No. of contacts: 5 Insertion/Withdrawal force [N]: Value depends onto the mated connector Solderability IEC68-2-20 Cable OD [mm]: 5 Wiresize solder term.[AWG]: 26 Material Housing/Handle: ZnAl4Cu1 gal 2 â•¡m Ni plated Insulation: PBT Contacts: CuZn39Pb3 gal 2 â•¡m Ag Strain relief: CRIMP type zn plated

Suppliers

Company
Product
Description
Supplier Links
Neutrik 5 Pin DIN Cable Mount - NEUNYS322 - HAVE, Inc.
Hudson, NY, USA
Neutrik 5 Pin DIN Cable Mount
NEUNYS322
Neutrik 5 Pin DIN Cable Mount NEUNYS322
Male cable connectors, shell turned brass, NI-finish, rubber boot, contacts silver plated. 5-pole, 180 degree. Technical Data: Electrical Rated Current in [A]: Value depends onto the mated connector Contact Resist. in [mOhm]: <10 Contact Resistance after lifetest in [mOhm]: <20 Insulation Resistance in [Ohm]: 5x10^9 Insulation resistance after damp heat test in [Ohm]: 1x10^9 Diel. strengthin [V rms]: 500 Temperature range in [â-'C]: -10 to +70 Mechanical Life Cycles: Value depends onto the mated connector No. of contacts: 5 Insertion/Withdrawal force [N]: Value depends onto the mated connector Solderability IEC68-2-20 Cable OD [mm]: 5 Wiresize solder term.[AWG]: 26 Material Housing/Handle: ZnAl4Cu1 gal 2 â•¡m Ni plated Insulation: PBT Contacts: CuZn39Pb3 gal 2 â•¡m Ag Strain relief: CRIMP type zn plated

Male cable connectors, shell turned brass, NI-finish, rubber boot, contacts silver plated. 5-pole, 180 degree. Technical Data: Electrical Rated Current in [A]: Value depends onto the mated connector Contact Resist. in [mOhm]: <10 Contact Resistance after lifetest in [mOhm]: <20 Insulation Resistance in [Ohm]: 5x10^9 Insulation resistance after damp heat test in [Ohm]: 1x10^9 Diel. strengthin [V rms]: 500 Temperature range in [â-'C]: -10 to +70 Mechanical Life Cycles: Value depends onto the mated connector No. of contacts: 5 Insertion/Withdrawal force [N]: Value depends onto the mated connector Solderability IEC68-2-20 Cable OD [mm]: 5 Wiresize solder term.[AWG]: 26 Material Housing/Handle: ZnAl4Cu1 gal 2 â•¡m Ni plated Insulation: PBT Contacts: CuZn39Pb3 gal 2 â•¡m Ag Strain relief: CRIMP type zn plated

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNYS322
Product Name Neutrik 5 Pin DIN Cable Mount
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Connector, N Inline Jack - 190524 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Paladin ® - 131-4516-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details