HAVE, Inc. Neutrik NP3RX TRS Male Cable End Right Angle NEUNP3RX

Description
NEUNP3RX - Neutrik PX series 3 pole right-angle 1/4" professional phone plug, nickel contacts, nickel shell The heavy duty professional phone plug series improves on the design of the existing C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug X Series serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks. Features & Benefits All metal housing eliminates the plastic cover of the predecessor NP*RCS and improves further durability and EMI protection Extra slim 1/4" plug for highest packing density Robust diecast shell in stylish design Improvedchuck type strain relief for reliable cable retention Sleek design for best handling convenience Precision machined one-piece contacts - avoid hook up of tip contact
Description
NEUNP3RX - Neutrik PX series 3 pole right-angle 1/4" professional phone plug, nickel contacts, nickel shell The heavy duty professional phone plug series improves on the design of the existing C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug X Series serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks. Features & Benefits All metal housing eliminates the plastic cover of the predecessor NP*RCS and improves further durability and EMI protection Extra slim 1/4" plug for highest packing density Robust diecast shell in stylish design Improvedchuck type strain relief for reliable cable retention Sleek design for best handling convenience Precision machined one-piece contacts - avoid hook up of tip contact

Suppliers

Company
Product
Description
Supplier Links
Neutrik NP3RX TRS Male Cable End Right Angle - NEUNP3RX - HAVE, Inc.
Hudson, NY, USA
Neutrik NP3RX TRS Male Cable End Right Angle
NEUNP3RX
Neutrik NP3RX TRS Male Cable End Right Angle NEUNP3RX
NEUNP3RX - Neutrik PX series 3 pole right-angle 1/4" professional phone plug, nickel contacts, nickel shell The heavy duty professional phone plug series improves on the design of the existing C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug X Series serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks. Features & Benefits All metal housing eliminates the plastic cover of the predecessor NP*RCS and improves further durability and EMI protection Extra slim 1/4" plug for highest packing density Robust diecast shell in stylish design Improvedchuck type strain relief for reliable cable retention Sleek design for best handling convenience Precision machined one-piece contacts - avoid hook up of tip contact

NEUNP3RX - Neutrik PX series 3 pole right-angle 1/4" professional phone plug, nickel contacts, nickel shell
The heavy duty professional phone plug series improves on the design of the existing C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug X Series serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks.
Features & Benefits

  • All metal housing eliminates the plastic cover of the predecessor NP*RCS and improves further durability and EMI protection
  • Extra slim 1/4" plug for highest packing density
  • Robust diecast shell in stylish design
  • Improvedchuck type strain relief for reliable cable retention
  • Sleek design for best handling convenience
  • Precision machined one-piece contacts - avoid hook up of tip contact
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNP3RX
Product Name Neutrik NP3RX TRS Male Cable End Right Angle
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XC5(DIN Twin-contact Connectors)   - XC5A-3222 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
6 suppliers