HAVE, Inc. Neutrik Speakon 4-Pole Lockable Cable End Connector Gold NEUNL4FCB

Description
NEUTRIK 4-pole In-line lockable speaker cable connector with latch lock, black and gold. Cable sleeve for cables 5 - 15 mm diameter. 30 A continuous per contact. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Mechanical Retention method: Quicklock with latch Cable anchoring: NEUTRIK« chuck principle Cable O.D. range: 5 - 15 mm Cable retention force: = 220 N Subject to cable die and material WIRING: - Cable: screw-type terminals or soldering, 12 AWG stranded Materials Contacts: Female: CuZn39Pb3 Male: ZnAI4Cu1 / CuSn8, 4 â•¡m Ag plated Securing element: ZnAI4Cu1, CuNi plated Spring element: Neoprene ring Housing: PA 6 30% GR Insert(FC part): PBTP 20% GR Bushing: PA 6 15% GR Chuck: POM Temperature range: -30â-'C to +80â-'C WIRING Amplifier Stereo ("HIFI"): one NL4MP socket left channel pins 1+/1- right channel pins 2+/2- Power ("PA)Standard: three NL4MP sockets "A" socket: left channel pins 1+/1- "B" socket: right channel pins 1+/1- Bridged mono: "M" socket: left channel pins 1+/1- right channel pins 2+/2- BI-Amp: one NL4MP so
Description
NEUTRIK 4-pole In-line lockable speaker cable connector with latch lock, black and gold. Cable sleeve for cables 5 - 15 mm diameter. 30 A continuous per contact. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Mechanical Retention method: Quicklock with latch Cable anchoring: NEUTRIK« chuck principle Cable O.D. range: 5 - 15 mm Cable retention force: = 220 N Subject to cable die and material WIRING: - Cable: screw-type terminals or soldering, 12 AWG stranded Materials Contacts: Female: CuZn39Pb3 Male: ZnAI4Cu1 / CuSn8, 4 â•¡m Ag plated Securing element: ZnAI4Cu1, CuNi plated Spring element: Neoprene ring Housing: PA 6 30% GR Insert(FC part): PBTP 20% GR Bushing: PA 6 15% GR Chuck: POM Temperature range: -30â-'C to +80â-'C WIRING Amplifier Stereo ("HIFI"): one NL4MP socket left channel pins 1+/1- right channel pins 2+/2- Power ("PA)Standard: three NL4MP sockets "A" socket: left channel pins 1+/1- "B" socket: right channel pins 1+/1- Bridged mono: "M" socket: left channel pins 1+/1- right channel pins 2+/2- BI-Amp: one NL4MP so

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Neutrik Speakon 4-Pole Lockable Cable End Connector Gold
NEUNL4FCB
Neutrik Speakon 4-Pole Lockable Cable End Connector Gold NEUNL4FCB
NEUTRIK 4-pole In-line lockable speaker cable connector with latch lock, black and gold. Cable sleeve for cables 5 - 15 mm diameter. 30 A continuous per contact. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Mechanical Retention method: Quicklock with latch Cable anchoring: NEUTRIK« chuck principle Cable O.D. range: 5 - 15 mm Cable retention force: = 220 N Subject to cable die and material WIRING: - Cable: screw-type terminals or soldering, 12 AWG stranded Materials Contacts: Female: CuZn39Pb3 Male: ZnAI4Cu1 / CuSn8, 4 â•¡m Ag plated Securing element: ZnAI4Cu1, CuNi plated Spring element: Neoprene ring Housing: PA 6 30% GR Insert(FC part): PBTP 20% GR Bushing: PA 6 15% GR Chuck: POM Temperature range: -30â-'C to +80â-'C WIRING Amplifier Stereo ("HIFI"): one NL4MP socket left channel pins 1+/1- right channel pins 2+/2- Power ("PA)Standard: three NL4MP sockets "A" socket: left channel pins 1+/1- "B" socket: right channel pins 1+/1- Bridged mono: "M" socket: left channel pins 1+/1- right channel pins 2+/2- BI-Amp: one NL4MP so

NEUTRIK 4-pole In-line lockable speaker cable connector with latch lock, black and gold. Cable sleeve for cables 5 - 15 mm diameter. 30 A continuous per contact.
TECHNICAL DATA

  • Electrical Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1
  • Mechanical Retention method: Quicklock with latch Cable anchoring: NEUTRIK« chuck principle Cable O.D. range: 5 - 15 mm Cable retention force: = 220 N Subject to cable die and material WIRING: - Cable: screw-type terminals or soldering, 12 AWG stranded
  • Materials Contacts: Female: CuZn39Pb3 Male: ZnAI4Cu1 / CuSn8, 4 â•¡m Ag plated Securing element: ZnAI4Cu1, CuNi plated Spring element: Neoprene ring Housing: PA 6 30% GR Insert(FC part): PBTP 20% GR Bushing: PA 6 15% GR Chuck: POM Temperature range: -30â-'C to +80â-'C WIRING Amplifier Stereo ("HIFI"): one NL4MP socket left channel pins 1+/1- right channel pins 2+/2- Power ("PA)Standard: three NL4MP sockets "A" socket: left channel pins 1+/1- "B" socket: right channel pins 1+/1- Bridged mono: "M" socket: left channel pins 1+/1- right channel pins 2+/2- BI-Amp: one NL4MP so
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNL4FCB
Product Name Neutrik Speakon 4-Pole Lockable Cable End Connector Gold
Mounting Cable End
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
DIN 41612 - Z6549-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers