HAVE, Inc. Neutrik NYS373 RCA Male Cable End Gold Black ID NEUNYS373BLA

Description
Neutrik NYS373-0 RCA plug, black chrome shell and black coding ring. RCA connector with chuck cable retention principle, gold plated contacts and black chrome shell. Packed with two cableprotection springs for cables from 3 to 5 mm and from 5.1 to 6.1 mm. TECHNICAL DATA Electrical Rated Current in [A]: Value depends onto the mated connector Contact Resist. in [mOhm]: <:10 Contact Resistance after lifetest in [mOhm]: <:20 Insulation Resistance in [Ohm]: 5x10^9 Insulation resistance after damp heat test in [Ohm]: 1x10^9 Diel. strength in [V rms]: 500 Temperature range in [¦C]: -10 to +70 Mechanical Life Cycles: 5000 No. of contacts: 2 Insertion/Withdrawal force [N]: Value depends onto the mated connector Solderability IEC68-2-20 Cable OD [mm]: 3 -6.1 Wiresize solder term.[AWG]: 24 Material Housing/Handle: CuZn39Pb3, black chrome plated Insulation: PC Contacts: CuZn39Pb3, CuSn6, gold plated Strain relief: chuck type
Description
Neutrik NYS373-0 RCA plug, black chrome shell and black coding ring. RCA connector with chuck cable retention principle, gold plated contacts and black chrome shell. Packed with two cableprotection springs for cables from 3 to 5 mm and from 5.1 to 6.1 mm. TECHNICAL DATA Electrical Rated Current in [A]: Value depends onto the mated connector Contact Resist. in [mOhm]: <:10 Contact Resistance after lifetest in [mOhm]: <:20 Insulation Resistance in [Ohm]: 5x10^9 Insulation resistance after damp heat test in [Ohm]: 1x10^9 Diel. strength in [V rms]: 500 Temperature range in [¦C]: -10 to +70 Mechanical Life Cycles: 5000 No. of contacts: 2 Insertion/Withdrawal force [N]: Value depends onto the mated connector Solderability IEC68-2-20 Cable OD [mm]: 3 -6.1 Wiresize solder term.[AWG]: 24 Material Housing/Handle: CuZn39Pb3, black chrome plated Insulation: PC Contacts: CuZn39Pb3, CuSn6, gold plated Strain relief: chuck type

Suppliers

Company
Product
Description
Supplier Links
Neutrik NYS373 RCA Male Cable End Gold Black ID - NEUNYS373BLA - HAVE, Inc.
Hudson, NY, USA
Neutrik NYS373 RCA Male Cable End Gold Black ID
NEUNYS373BLA
Neutrik NYS373 RCA Male Cable End Gold Black ID NEUNYS373BLA
Neutrik NYS373-0 RCA plug, black chrome shell and black coding ring. RCA connector with chuck cable retention principle, gold plated contacts and black chrome shell. Packed with two cableprotection springs for cables from 3 to 5 mm and from 5.1 to 6.1 mm. TECHNICAL DATA Electrical Rated Current in [A]: Value depends onto the mated connector Contact Resist. in [mOhm]: <:10 Contact Resistance after lifetest in [mOhm]: <:20 Insulation Resistance in [Ohm]: 5x10^9 Insulation resistance after damp heat test in [Ohm]: 1x10^9 Diel. strength in [V rms]: 500 Temperature range in [¦C]: -10 to +70 Mechanical Life Cycles: 5000 No. of contacts: 2 Insertion/Withdrawal force [N]: Value depends onto the mated connector Solderability IEC68-2-20 Cable OD [mm]: 3 -6.1 Wiresize solder term.[AWG]: 24 Material Housing/Handle: CuZn39Pb3, black chrome plated Insulation: PC Contacts: CuZn39Pb3, CuSn6, gold plated Strain relief: chuck type

Neutrik NYS373-0 RCA plug, black chrome shell and black coding ring.
RCA connector with chuck cable retention principle, gold plated contacts and black chrome shell. Packed with two cableprotection springs for cables from 3 to 5 mm and from 5.1 to 6.1 mm.
TECHNICAL DATA

  • Electrical Rated Current in [A]: Value depends onto the mated connector Contact Resist. in [mOhm]: <:10 Contact Resistance after lifetest in [mOhm]: <:20 Insulation Resistance in [Ohm]: 5x10^9 Insulation resistance after damp heat test in [Ohm]: 1x10^9 Diel. strength in [V rms]: 500 Temperature range in [¦C]: -10 to +70
  • Mechanical Life Cycles: 5000 No. of contacts: 2 Insertion/Withdrawal force [N]: Value depends onto the mated connector Solderability IEC68-2-20 Cable OD [mm]: 3 -6.1 Wiresize solder term.[AWG]: 24
  • Material Housing/Handle: CuZn39Pb3, black chrome plated Insulation: PC Contacts: CuZn39Pb3, CuSn6, gold plated Strain relief: chuck type
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNYS373BLA
Product Name Neutrik NYS373 RCA Male Cable End Gold Black ID
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details