HAVE, Inc. Neutrik 3.5MM TRS Plug Nickel/Silver NEUNYS231

Description
NEUNYS231 - Neutrik NYS series 3.5mm TRS plug. 3.5 mm plug, 3-pole, metal housing with crimp strain relief. Stereo. Nickel/Silver.
Description
NEUNYS231 - Neutrik NYS series 3.5mm TRS plug. 3.5 mm plug, 3-pole, metal housing with crimp strain relief. Stereo. Nickel/Silver.

Suppliers

Company
Product
Description
Supplier Links
Neutrik 3.5MM TRS Plug Nickel/Silver - NEUNYS231 - HAVE, Inc.
Hudson, NY, USA
Neutrik 3.5MM TRS Plug Nickel/Silver
NEUNYS231
Neutrik 3.5MM TRS Plug Nickel/Silver NEUNYS231
NEUNYS231 - Neutrik NYS series 3.5mm TRS plug. 3.5 mm plug, 3-pole, metal housing with crimp strain relief. Stereo. Nickel/Silver.

NEUNYS231 - Neutrik NYS series 3.5mm TRS plug.
3.5 mm plug, 3-pole, metal housing with crimp strain relief. Stereo. Nickel/Silver.

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNYS231
Product Name Neutrik 3.5MM TRS Plug Nickel/Silver
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details