HAVE, Inc. Neutrik TRS 1/4" Phone Plug NEUNP3C

Description
NEUNP3C - NEUTRIK NP3C 1/4" Stereo (TRS) Plug. Nickel Plug, Silver Barrel. The lifetime plug, Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: dependson mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc Mechanical Wiring: solder terminals Wire size:1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell ZnAl4Cu1, Ni - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni(Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'C to +65â-'C Compatibility / Remarks NP2C with built-in 1:10 transformer to convert mike level to guitar inputs: add suffix "T10AA" Compatibility: EIA RS-453
Description
NEUNP3C - NEUTRIK NP3C 1/4" Stereo (TRS) Plug. Nickel Plug, Silver Barrel. The lifetime plug, Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: dependson mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc Mechanical Wiring: solder terminals Wire size:1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell ZnAl4Cu1, Ni - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni(Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'C to +65â-'C Compatibility / Remarks NP2C with built-in 1:10 transformer to convert mike level to guitar inputs: add suffix "T10AA" Compatibility: EIA RS-453

Suppliers

Company
Product
Description
Supplier Links
Neutrik TRS 1/4
Hudson, NY, USA
Neutrik TRS 1/4" Phone Plug
NEUNP3C
Neutrik TRS 1/4" Phone Plug NEUNP3C
NEUNP3C - NEUTRIK NP3C 1/4" Stereo (TRS) Plug. Nickel Plug, Silver Barrel. The lifetime plug, Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: dependson mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc Mechanical Wiring: solder terminals Wire size:1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 Materials Shell ZnAl4Cu1, Ni - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni(Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'C to +65â-'C Compatibility / Remarks NP2C with built-in 1:10 transformer to convert mike level to guitar inputs: add suffix "T10AA" Compatibility: EIA RS-453

NEUNP3C - NEUTRIK NP3C 1/4" Stereo (TRS) Plug. Nickel Plug, Silver Barrel.
The lifetime plug, Diecast shell, Neutrik unique chuck-type strain relief with PU-sleeve for optimal cable protection. Right-angle version with super slim shape, sleeve contact and shell in one piece.
TECHNICAL DATA

  • Electrical Rated current: depends on mating connector Contact resistance: dependson mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 2 pole: 1.5 kV dc 3 pole: 1 kV dc
  • Mechanical Wiring: solder terminals Wire size:1 mmâ-" / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20
  • Materials Shell ZnAl4Cu1, Ni - RCS: only Ni plated / PA6 50% GR Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 â•¡m Ni(Su) plated Chuck: POM Bushing: POM + PU Temperature range: -20â-'C to +65â-'C Compatibility / Remarks NP2C with built-in 1:10 transformer to convert mike level to guitar inputs: add suffix "T10AA" Compatibility: EIA RS-453
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNP3C
Product Name Neutrik TRS 1/4" Phone Plug
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190605 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
Chameleon - 026-6A07-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details