HAVE, Inc. Neutrik NC3FXXBD XLR Female Cable End Black/Gold Bulk NEUNC3FXXBD

Description
NEUNC3FXXBD - Neutrik XX Series 3-Pin XLR Female cable connector. BLACK METAL HOUSING, GOLD CONTACTS - BULK PACK Neutrik's "next generation" XLR connector, improves on Neutrik's industrystandard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik's unique chuck-type strain relief andprovides stylish color coding on the boot. Additional Features: Unique female cage type contact for increased conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. SOLD IN 100 PACKS
Description
NEUNC3FXXBD - Neutrik XX Series 3-Pin XLR Female cable connector. BLACK METAL HOUSING, GOLD CONTACTS - BULK PACK Neutrik's "next generation" XLR connector, improves on Neutrik's industrystandard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik's unique chuck-type strain relief andprovides stylish color coding on the boot. Additional Features: Unique female cage type contact for increased conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. SOLD IN 100 PACKS

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3FXXBD XLR Female Cable End Black/Gold Bulk - NEUNC3FXXBD - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3FXXBD XLR Female Cable End Black/Gold Bulk
NEUNC3FXXBD
Neutrik NC3FXXBD XLR Female Cable End Black/Gold Bulk NEUNC3FXXBD
NEUNC3FXXBD - Neutrik XX Series 3-Pin XLR Female cable connector. BLACK METAL HOUSING, GOLD CONTACTS - BULK PACK Neutrik's "next generation" XLR connector, improves on Neutrik's industrystandard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik's unique chuck-type strain relief andprovides stylish color coding on the boot. Additional Features: Unique female cage type contact for increased conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. SOLD IN 100 PACKS

NEUNC3FXXBD - Neutrik XX Series 3-Pin XLR Female cable connector.
BLACK METAL HOUSING, GOLD CONTACTS - BULK PACK

Neutrik's "next generation" XLR connector, improves on Neutrik's industrystandard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik's unique chuck-type strain relief andprovides stylish color coding on the boot.
Additional Features:

  • Unique female cage type contact for increased conductivity and reduced wear of the male contacts
  • A new ground contact that provides better integrity between the chassis and cable connectors.
  • NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts.
  • The new unified shell is stronger, and mates with all current Neutrik X series connectors.
  • SOLD IN 100 PACKS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3FXXBD
Product Name Neutrik NC3FXXBD XLR Female Cable End Black/Gold Bulk
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details