HAVE, Inc. Neutrik NC3FRXBAG 3Pin XLR Female - Right Angle - Black & Si NEUNC3FRXBAG

Description
NEUNC3FRXBAG - Neutrik XX Series 3-Pin XLR Female cable connector, RIGHT ANGLE. BLACK METAL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain reliefand provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increased conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. RIGHT ANGLE
Description
NEUNC3FRXBAG - Neutrik XX Series 3-Pin XLR Female cable connector, RIGHT ANGLE. BLACK METAL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain reliefand provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increased conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. RIGHT ANGLE

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3FRXBAG 3Pin XLR Female - Right Angle - Black & Si - NEUNC3FRXBAG - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3FRXBAG 3Pin XLR Female - Right Angle - Black & Si
NEUNC3FRXBAG
Neutrik NC3FRXBAG 3Pin XLR Female - Right Angle - Black & Si NEUNC3FRXBAG
NEUNC3FRXBAG - Neutrik XX Series 3-Pin XLR Female cable connector, RIGHT ANGLE. BLACK METAL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain reliefand provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increased conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. RIGHT ANGLE

NEUNC3FRXBAG - Neutrik XX Series 3-Pin XLR Female cable connector, RIGHT ANGLE.
BLACK METAL HOUSING, SILVER CONTACTS

Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain reliefand provides stylish color coding on the boot.
Additional Features:

  • Unique female cage type contact for increased conductivity and reduced wear of the male contacts
  • A new ground contact that provides better integrity between the chassis and cable connectors.
  • NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts.
  • The new unified shell is stronger, and mates with all current Neutrik X series connectors.
  • RIGHT ANGLE
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3FRXBAG
Product Name Neutrik NC3FRXBAG 3Pin XLR Female - Right Angle - Black & Si
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
0.025″ Square Socket - 9205 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details