HAVE, Inc. Neutrik NC3MXBAGD Male Cable End XLR Black/Silver Bulk Pack NEUNC3MXBAGD

Description
NEUNC3MXBAGD - Neutrik NC3MXBAG-D Male 3-pin xlr cable end connector Neutrik 3-pin XLR Cable End connector, male. Black metal housing and silver contacts. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance -initial: >: 2 G - after damp heat test: >: 1 G Dielectric strength: 1500 V dc Rated current: 16 A AWG: 2.5 mm/14 AWG Capacitance between contacts: = 4 pF Mechanical Lifetime: >:1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 2 ¦m Ag over 2 ¦m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30 C to + 80 C Flammability: UL 94HB Solderability: complies withIEC 68-2-20
Description
NEUNC3MXBAGD - Neutrik NC3MXBAG-D Male 3-pin xlr cable end connector Neutrik 3-pin XLR Cable End connector, male. Black metal housing and silver contacts. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance -initial: >: 2 G - after damp heat test: >: 1 G Dielectric strength: 1500 V dc Rated current: 16 A AWG: 2.5 mm/14 AWG Capacitance between contacts: = 4 pF Mechanical Lifetime: >:1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 2 ¦m Ag over 2 ¦m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30 C to + 80 C Flammability: UL 94HB Solderability: complies withIEC 68-2-20

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3MXBAGD Male Cable End XLR Black/Silver Bulk Pack - NEUNC3MXBAGD - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3MXBAGD Male Cable End XLR Black/Silver Bulk Pack
NEUNC3MXBAGD
Neutrik NC3MXBAGD Male Cable End XLR Black/Silver Bulk Pack NEUNC3MXBAGD
NEUNC3MXBAGD - Neutrik NC3MXBAG-D Male 3-pin xlr cable end connector Neutrik 3-pin XLR Cable End connector, male. Black metal housing and silver contacts. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance -initial: >: 2 G - after damp heat test: >: 1 G Dielectric strength: 1500 V dc Rated current: 16 A AWG: 2.5 mm/14 AWG Capacitance between contacts: = 4 pF Mechanical Lifetime: >:1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 2 ¦m Ag over 2 ¦m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30 C to + 80 C Flammability: UL 94HB Solderability: complies withIEC 68-2-20

NEUNC3MXBAGD - Neutrik NC3MXBAG-D Male 3-pin xlr cable end connector
Neutrik 3-pin XLR Cable End connector, male. Black metal housing and silver contacts. Bulk packaging.
TECHNICAL DATA

  • Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance -initial: >: 2 G - after damp heat test: >: 1 G Dielectric strength: 1500 V dc Rated current: 16 A AWG: 2.5 mm/14 AWG Capacitance between contacts: = 4 pF
  • Mechanical Lifetime: >:1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm
  • Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 2 ¦m Ag over 2 ¦m Ni Strain-relief clamp: POM Antikink bushing: PUR
  • Environmental Temperature range: -30 C to + 80 C Flammability: UL 94HB Solderability: complies withIEC 68-2-20
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3MXBAGD
Product Name Neutrik NC3MXBAGD Male Cable End XLR Black/Silver Bulk Pack
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details