HAVE, Inc. Neutrik Speakon 4-Pole Chassis Round Flang NEUNL4MPR

Description
4 pole chassis connector, round flange for speaker cabinets. Compatible with Cannon `EP-Series`. Air tight. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Mechanical - Chassis: flat tabs for FASTON 0.187" x 0.02" (4.8mm x 0.5 mm) or PCB-version with pins 1.6 mm x 0.5 mm (FASTON is a trademark of AMP Inc.) Materials Contacts: Female: CuZn39Pb3 Male: CuSn8, 4 â•¡m Ag plated Housing: PA 6 30% GR Metal insert: Ck67 Temperature range: -30â-'C to +80â-'C WIRING Amplifier Stereo ("HIFI"): one NL4MP socket left channel pins 1+/1- right channel pins 2+/2- Power ("PA) Standard: three NL4MP sockets "A" socket: left channel pins 1+/1- "B" socket: right channel pins 1+/1- Bridged mono: "M" socket: left channel pins 1+/1- right channel pins 2+/2- BI-Amp: one NL4MP socket low frequency pins 1+/1- high frequency pins 2+/2- Cable Stereo ("HIFI"): NL4FC on amplifier end, four conductor cable splits into two pairs with NL4FC on each end Power ("PA) Standard: a two-conductor cable for each channel with NL4FC on bo
Description
4 pole chassis connector, round flange for speaker cabinets. Compatible with Cannon `EP-Series`. Air tight. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Mechanical - Chassis: flat tabs for FASTON 0.187" x 0.02" (4.8mm x 0.5 mm) or PCB-version with pins 1.6 mm x 0.5 mm (FASTON is a trademark of AMP Inc.) Materials Contacts: Female: CuZn39Pb3 Male: CuSn8, 4 â•¡m Ag plated Housing: PA 6 30% GR Metal insert: Ck67 Temperature range: -30â-'C to +80â-'C WIRING Amplifier Stereo ("HIFI"): one NL4MP socket left channel pins 1+/1- right channel pins 2+/2- Power ("PA) Standard: three NL4MP sockets "A" socket: left channel pins 1+/1- "B" socket: right channel pins 1+/1- Bridged mono: "M" socket: left channel pins 1+/1- right channel pins 2+/2- BI-Amp: one NL4MP socket low frequency pins 1+/1- high frequency pins 2+/2- Cable Stereo ("HIFI"): NL4FC on amplifier end, four conductor cable splits into two pairs with NL4FC on each end Power ("PA) Standard: a two-conductor cable for each channel with NL4FC on bo

Suppliers

Company
Product
Description
Supplier Links
Hudson, NY, USA
Neutrik Speakon 4-Pole Chassis Round Flang
NEUNL4MPR
Neutrik Speakon 4-Pole Chassis Round Flang NEUNL4MPR
4 pole chassis connector, round flange for speaker cabinets. Compatible with Cannon `EP-Series`. Air tight. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Mechanical - Chassis: flat tabs for FASTON 0.187" x 0.02" (4.8mm x 0.5 mm) or PCB-version with pins 1.6 mm x 0.5 mm (FASTON is a trademark of AMP Inc.) Materials Contacts: Female: CuZn39Pb3 Male: CuSn8, 4 â•¡m Ag plated Housing: PA 6 30% GR Metal insert: Ck67 Temperature range: -30â-'C to +80â-'C WIRING Amplifier Stereo ("HIFI"): one NL4MP socket left channel pins 1+/1- right channel pins 2+/2- Power ("PA) Standard: three NL4MP sockets "A" socket: left channel pins 1+/1- "B" socket: right channel pins 1+/1- Bridged mono: "M" socket: left channel pins 1+/1- right channel pins 2+/2- BI-Amp: one NL4MP socket low frequency pins 1+/1- high frequency pins 2+/2- Cable Stereo ("HIFI"): NL4FC on amplifier end, four conductor cable splits into two pairs with NL4FC on each end Power ("PA) Standard: a two-conductor cable for each channel with NL4FC on bo

4 pole chassis connector, round flange for speaker cabinets. Compatible with Cannon `EP-Series`. Air tight.
TECHNICAL DATA

  • Electrical Rated current/contact: 30 A rms continous, 40 A rms1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance - initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1
  • Mechanical - Chassis: flat tabs for FASTON 0.187" x 0.02" (4.8mm x 0.5 mm) or PCB-version with pins 1.6 mm x 0.5 mm (FASTON is a trademark of AMP Inc.)
  • Materials Contacts: Female: CuZn39Pb3 Male: CuSn8, 4 â•¡m Ag plated Housing: PA 6 30% GR Metal insert: Ck67 Temperature range: -30â-'C to +80â-'C
  • WIRING Amplifier Stereo ("HIFI"): one NL4MP socket left channel pins 1+/1- right channel pins 2+/2- Power ("PA) Standard: three NL4MP sockets "A" socket: left channel pins 1+/1- "B" socket: right channel pins 1+/1- Bridged mono: "M" socket: left channel pins 1+/1- right channel pins 2+/2- BI-Amp: one NL4MP socket low frequency pins 1+/1- high frequency pins 2+/2- Cable Stereo ("HIFI"): NL4FC on amplifier end, four conductor cable splits into two pairs with NL4FC on each end Power ("PA) Standard: a two-conductor cable for each channel with NL4FC on bo
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNL4MPR
Product Name Neutrik Speakon 4-Pole Chassis Round Flang
Unlock Full Specs
to access all available technical data

Similar Products