HAVE, Inc. Neutrik NC3FXX XLR Female Cable End Nickel/Silver NEUNC3FXX

Description
NEUNC3FXX - Neutrik XX Series 3-Pin XLR Female cable connector. NICKEL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and provides stylishcolor coding on the boot. Additional Features: Unique female cage type contact for increased conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing withgold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors.
Description
NEUNC3FXX - Neutrik XX Series 3-Pin XLR Female cable connector. NICKEL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and provides stylishcolor coding on the boot. Additional Features: Unique female cage type contact for increased conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing withgold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors.

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3FXX XLR Female Cable End Nickel/Silver - NEUNC3FXX - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3FXX XLR Female Cable End Nickel/Silver
NEUNC3FXX
Neutrik NC3FXX XLR Female Cable End Nickel/Silver NEUNC3FXX
NEUNC3FXX - Neutrik XX Series 3-Pin XLR Female cable connector. NICKEL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and provides stylishcolor coding on the boot. Additional Features: Unique female cage type contact for increased conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing withgold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors.

NEUNC3FXX - Neutrik XX Series 3-Pin XLR Female cable connector.
NICKEL HOUSING, SILVER CONTACTS

Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and provides stylishcolor coding on the boot.
Additional Features:

  • Unique female cage type contact for increased conductivity and reduced wear of the male contacts
  • A new ground contact that provides better integrity between the chassis and cable connectors.
  • NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing withgold contacts.
  • The new unified shell is stronger, and mates with all current Neutrik X series connectors.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3FXX
Product Name Neutrik NC3FXX XLR Female Cable End Nickel/Silver
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1395G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details