HAVE, Inc. Neutrik XX XLR Cable End 3 Pole Emc NEUNC3MXXEMC

Description
NEUNC3MXXEMC - Neutrik 3 pole Male EMC-XLR cable connector. The EMC-XLR cable connector is the answer for a noise-safe audio signal connection. 3 pole male / female XLR cable connector withcapacitive cable shield - shell connection to avoid RF-interference and LF-noise. 360â-' shield contact on female connector ensures best possible shielding and chassis contact. TECHNICAL DATA Electrical Rated current per contact: 5 A Shielding effectiveness: > 55 db@ 1 GHz Cableshield - shell connection: capacitive Cableshield - Pin 1 connection: EMI suppression bead Contact resistance after lifetime: < 3 m Ohm Insulation resistance: initial > G Ohm, > 1 G Ohm Dielectric strength: 1500 V dc after damp heat test Mechanical Retention method: chuck type Life time (mating cycles): > 1000 cycles Cable O.D. range: 4 - 7 mm Wiring: soldering (AWG 20 - AWG 24) Solderability: complies with IEC68-2-20 Materials Contacts: Brass (CuZn39Pb3), gold plated Shell, shield contact: Zinc diecast (ZnAl4Cu1) Strain relief clamp: POM Bushing: PA / PU Insert: PA6.6 30% GR Environment Temperature range: -30â-' C to +80â-' C Flammability: UL 94 HB
Description
NEUNC3MXXEMC - Neutrik 3 pole Male EMC-XLR cable connector. The EMC-XLR cable connector is the answer for a noise-safe audio signal connection. 3 pole male / female XLR cable connector withcapacitive cable shield - shell connection to avoid RF-interference and LF-noise. 360â-' shield contact on female connector ensures best possible shielding and chassis contact. TECHNICAL DATA Electrical Rated current per contact: 5 A Shielding effectiveness: > 55 db@ 1 GHz Cableshield - shell connection: capacitive Cableshield - Pin 1 connection: EMI suppression bead Contact resistance after lifetime: < 3 m Ohm Insulation resistance: initial > G Ohm, > 1 G Ohm Dielectric strength: 1500 V dc after damp heat test Mechanical Retention method: chuck type Life time (mating cycles): > 1000 cycles Cable O.D. range: 4 - 7 mm Wiring: soldering (AWG 20 - AWG 24) Solderability: complies with IEC68-2-20 Materials Contacts: Brass (CuZn39Pb3), gold plated Shell, shield contact: Zinc diecast (ZnAl4Cu1) Strain relief clamp: POM Bushing: PA / PU Insert: PA6.6 30% GR Environment Temperature range: -30â-' C to +80â-' C Flammability: UL 94 HB

Suppliers

Company
Product
Description
Supplier Links
Neutrik XX XLR Cable End 3 Pole Emc - NEUNC3MXXEMC - HAVE, Inc.
Hudson, NY, USA
Neutrik XX XLR Cable End 3 Pole Emc
NEUNC3MXXEMC
Neutrik XX XLR Cable End 3 Pole Emc NEUNC3MXXEMC
NEUNC3MXXEMC - Neutrik 3 pole Male EMC-XLR cable connector. The EMC-XLR cable connector is the answer for a noise-safe audio signal connection. 3 pole male / female XLR cable connector withcapacitive cable shield - shell connection to avoid RF-interference and LF-noise. 360â-' shield contact on female connector ensures best possible shielding and chassis contact. TECHNICAL DATA Electrical Rated current per contact: 5 A Shielding effectiveness: > 55 db@ 1 GHz Cableshield - shell connection: capacitive Cableshield - Pin 1 connection: EMI suppression bead Contact resistance after lifetime: < 3 m Ohm Insulation resistance: initial > G Ohm, > 1 G Ohm Dielectric strength: 1500 V dc after damp heat test Mechanical Retention method: chuck type Life time (mating cycles): > 1000 cycles Cable O.D. range: 4 - 7 mm Wiring: soldering (AWG 20 - AWG 24) Solderability: complies with IEC68-2-20 Materials Contacts: Brass (CuZn39Pb3), gold plated Shell, shield contact: Zinc diecast (ZnAl4Cu1) Strain relief clamp: POM Bushing: PA / PU Insert: PA6.6 30% GR Environment Temperature range: -30â-' C to +80â-' C Flammability: UL 94 HB

NEUNC3MXXEMC - Neutrik 3 pole Male EMC-XLR cable connector.
The EMC-XLR cable connector is the answer for a noise-safe audio signal connection. 3 pole male / female XLR cable connector withcapacitive cable shield - shell connection to avoid RF-interference and LF-noise. 360â-' shield contact on female connector ensures best possible shielding and chassis contact.
TECHNICAL DATA
Electrical

  • Rated current per contact: 5 A
  • Shielding effectiveness: > 55 db@ 1 GHz
  • Cableshield - shell connection: capacitive
  • Cableshield - Pin 1 connection: EMI suppression bead
  • Contact resistance after lifetime: < 3 m Ohm
  • Insulation resistance: initial > G Ohm, > 1 G Ohm
  • Dielectric strength: 1500 V dc after damp heat test
    Mechanical
  • Retention method: chuck type
  • Life time (mating cycles): > 1000 cycles
  • Cable O.D. range: 4 - 7 mm
  • Wiring: soldering (AWG 20 - AWG 24)
  • Solderability: complies with IEC68-2-20
    Materials
  • Contacts: Brass (CuZn39Pb3), gold plated
  • Shell, shield contact: Zinc diecast (ZnAl4Cu1)
  • Strain relief clamp: POM
  • Bushing: PA / PU
  • Insert: PA6.6 30% GR
    Environment
  • Temperature range: -30â-' C to +80â-' C
  • Flammability: UL 94 HB
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3MXXEMC
Product Name Neutrik XX XLR Cable End 3 Pole Emc
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Banana Plug, Shrouded Right Angle - 9301 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details