HAVE, Inc. Neutrik NC3MRXBAG 3Pin XLR Male - Right Angle - Black & Silv NEUNC3MRXBAG

Description
NEUNC3MRXBAG - Neutrik XX Series XLR 3-Pin Male cable connector, RIGHT ANGLE BLACK METAL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shellhas internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increase conductivity and reduced wear of the male contacts A new ground contactthat provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. RIGHT ANGLE
Description
NEUNC3MRXBAG - Neutrik XX Series XLR 3-Pin Male cable connector, RIGHT ANGLE BLACK METAL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shellhas internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increase conductivity and reduced wear of the male contacts A new ground contactthat provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. RIGHT ANGLE

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3MRXBAG 3Pin XLR Male - Right Angle - Black & Silv - NEUNC3MRXBAG - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3MRXBAG 3Pin XLR Male - Right Angle - Black & Silv
NEUNC3MRXBAG
Neutrik NC3MRXBAG 3Pin XLR Male - Right Angle - Black & Silv NEUNC3MRXBAG
NEUNC3MRXBAG - Neutrik XX Series XLR 3-Pin Male cable connector, RIGHT ANGLE BLACK METAL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shellhas internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increase conductivity and reduced wear of the male contacts A new ground contactthat provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. RIGHT ANGLE

NEUNC3MRXBAG - Neutrik XX Series XLR 3-Pin Male cable connector, RIGHT ANGLE
BLACK METAL HOUSING, SILVER CONTACTS

Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shellhas internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and provides stylish color coding on the boot.
Additional Features:

  • Unique female cage type contact for increase conductivity and reduced wear of the male contacts
  • A new ground contactthat provides better integrity between the chassis and cable connectors.
  • NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts.
  • The new unified shell is stronger, and mates with all current Neutrik X series connectors.
  • RIGHT ANGLE
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3MRXBAG
Product Name Neutrik NC3MRXBAG 3Pin XLR Male - Right Angle - Black & Silv
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Mini Receptacle - 888N-M9AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-FL2B-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details