HAVE, Inc. Combo XLR Female 1/4" Stereo Switching Jack NEUNCJ10FIV

Description
3 pole XLR female receptacle with 1/4" switching ground and stereo jack, vertical PCB mounting. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end` design (30% less protruding from panel than original). Saves racks space by combining 2 connectors in one housing. Horizontal or vertical PCB mounting or hard wire soldering. Full normalled. Stereo ormono version. Very low conductor capacitance, therefore suitable for Digital Audio. Fully compatible to the predecessor Combo. Panel cut out compatible with Neutrik K-Series, Cannon XLB Series and PQGconnectors. Fastening: Self-tapping PT« screws with thread 2.9x1.06 and tri-rondular configuration. TECHNICAL DATA Electrical: Contact resistance: XLR: < 10 m Jack: < 20 m Rated current: 7.5 A Rated voltage: 125 V ac Insulation resistance: > 500 M after damp heat test Dielectric strength: 1500 V dc Capacitance: < 2 pF Mechanical: Engagement / separation force: XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack Materials: Shell: Polyamid, PA 6.6 30% GR Contacts of Jack andXLR: CuSn6 Contact plating: XLR and switch contacts: galv. Au Jack and Ground: galv. Ag Temperature range: -20â-'C to +65â-'C
Description
3 pole XLR female receptacle with 1/4" switching ground and stereo jack, vertical PCB mounting. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end` design (30% less protruding from panel than original). Saves racks space by combining 2 connectors in one housing. Horizontal or vertical PCB mounting or hard wire soldering. Full normalled. Stereo ormono version. Very low conductor capacitance, therefore suitable for Digital Audio. Fully compatible to the predecessor Combo. Panel cut out compatible with Neutrik K-Series, Cannon XLB Series and PQGconnectors. Fastening: Self-tapping PT« screws with thread 2.9x1.06 and tri-rondular configuration. TECHNICAL DATA Electrical: Contact resistance: XLR: < 10 m Jack: < 20 m Rated current: 7.5 A Rated voltage: 125 V ac Insulation resistance: > 500 M after damp heat test Dielectric strength: 1500 V dc Capacitance: < 2 pF Mechanical: Engagement / separation force: XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack Materials: Shell: Polyamid, PA 6.6 30% GR Contacts of Jack andXLR: CuSn6 Contact plating: XLR and switch contacts: galv. Au Jack and Ground: galv. Ag Temperature range: -20â-'C to +65â-'C

Suppliers

Company
Product
Description
Supplier Links
Combo XLR Female 1/4
Hudson, NY, USA
Combo XLR Female 1/4" Stereo Switching Jack
NEUNCJ10FIV
Combo XLR Female 1/4" Stereo Switching Jack NEUNCJ10FIV
3 pole XLR female receptacle with 1/4" switching ground and stereo jack, vertical PCB mounting. Combo / Combo Series Combined XLR receptacle and phone jack. New attractive `front end` design (30% less protruding from panel than original). Saves racks space by combining 2 connectors in one housing. Horizontal or vertical PCB mounting or hard wire soldering. Full normalled. Stereo ormono version. Very low conductor capacitance, therefore suitable for Digital Audio. Fully compatible to the predecessor Combo. Panel cut out compatible with Neutrik K-Series, Cannon XLB Series and PQGconnectors. Fastening: Self-tapping PT« screws with thread 2.9x1.06 and tri-rondular configuration. TECHNICAL DATA Electrical: Contact resistance: XLR: < 10 m Jack: < 20 m Rated current: 7.5 A Rated voltage: 125 V ac Insulation resistance: > 500 M after damp heat test Dielectric strength: 1500 V dc Capacitance: < 2 pF Mechanical: Engagement / separation force: XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack Materials: Shell: Polyamid, PA 6.6 30% GR Contacts of Jack andXLR: CuSn6 Contact plating: XLR and switch contacts: galv. Au Jack and Ground: galv. Ag Temperature range: -20â-'C to +65â-'C

3 pole XLR female receptacle with 1/4" switching ground and stereo jack, vertical PCB mounting.
Combo / Combo Series
Combined XLR receptacle and phone jack. New attractive `front end` design (30% less protruding from panel than original). Saves racks space by combining 2 connectors in one housing. Horizontal or vertical PCB mounting or hard wire soldering. Full normalled. Stereo ormono version. Very low conductor capacitance, therefore suitable for Digital Audio. Fully compatible to the predecessor Combo. Panel cut out compatible with Neutrik K-Series, Cannon XLB Series and PQGconnectors. Fastening: Self-tapping PT« screws with thread 2.9x1.06 and tri-rondular configuration.
TECHNICAL DATA

  • Electrical: Contact resistance: XLR: < 10 m Jack: < 20 m Rated current: 7.5 A Rated voltage: 125 V ac Insulation resistance: > 500 M after damp heat test Dielectric strength: 1500 V dc Capacitance: < 2 pF
  • Mechanical: Engagement / separation force: XLR: < 25 N / > 15 N Jack: < 25 N / 15 - 25 N Solderability: complies with IEC 68-2-20 Applicable Standard: EIA RS-453 for jack
  • Materials: Shell: Polyamid, PA 6.6 30% GR Contacts of Jack andXLR: CuSn6 Contact plating: XLR and switch contacts: galv. Au Jack and Ground: galv. Ag Temperature range: -20â-'C to +65â-'C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNCJ10FIV
Product Name Combo XLR Female 1/4" Stereo Switching Jack
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101V06L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details