HAVE, Inc. Neutrik NL4FX 4-Pole speakON Lockable Cable End Connector NEUNL4FX

Description
NEUNL4FX - Neutrik NL4FX 4-Pole speakON Cable Connector NL4FX - 4 pole cable connector, chuck type strain relief, dark grey bushing The industry-standard for loudspeaker connections offer extremely reliable and robust cable connectors with a reliable locking system. They feature solid contacts with screw-type terminals including a stranded wire protection which offer also solder termination. Features and Benefits Current rating 40 A rms continuous Up to 50 A audio signal, duty cycle 50% Only 3 parts, easy to assemble High impact materials - long-lasting and reliable Easy and extremely precise locking system "Quick Lock" Improved grip on latch 1 piece strain relief, chuck for 7 to 14.5 mm cable O.D. Color coding possible, when choosing different colored bushings Available Bushing Colors: Black, Green, Red, White, Yellow Improved screw-type termination for highest pull-out force Integrated design guarantees "Made by Neutrik®"
Description
NEUNL4FX - Neutrik NL4FX 4-Pole speakON Cable Connector NL4FX - 4 pole cable connector, chuck type strain relief, dark grey bushing The industry-standard for loudspeaker connections offer extremely reliable and robust cable connectors with a reliable locking system. They feature solid contacts with screw-type terminals including a stranded wire protection which offer also solder termination. Features and Benefits Current rating 40 A rms continuous Up to 50 A audio signal, duty cycle 50% Only 3 parts, easy to assemble High impact materials - long-lasting and reliable Easy and extremely precise locking system "Quick Lock" Improved grip on latch 1 piece strain relief, chuck for 7 to 14.5 mm cable O.D. Color coding possible, when choosing different colored bushings Available Bushing Colors: Black, Green, Red, White, Yellow Improved screw-type termination for highest pull-out force Integrated design guarantees "Made by Neutrik®"

Suppliers

Company
Product
Description
Supplier Links
Neutrik NL4FX 4-Pole speakON Lockable Cable End Connector - NEUNL4FX - HAVE, Inc.
Hudson, NY, USA
Neutrik NL4FX 4-Pole speakON Lockable Cable End Connector
NEUNL4FX
Neutrik NL4FX 4-Pole speakON Lockable Cable End Connector NEUNL4FX
NEUNL4FX - Neutrik NL4FX 4-Pole speakON Cable Connector NL4FX - 4 pole cable connector, chuck type strain relief, dark grey bushing The industry-standard for loudspeaker connections offer extremely reliable and robust cable connectors with a reliable locking system. They feature solid contacts with screw-type terminals including a stranded wire protection which offer also solder termination. Features and Benefits Current rating 40 A rms continuous Up to 50 A audio signal, duty cycle 50% Only 3 parts, easy to assemble High impact materials - long-lasting and reliable Easy and extremely precise locking system "Quick Lock" Improved grip on latch 1 piece strain relief, chuck for 7 to 14.5 mm cable O.D. Color coding possible, when choosing different colored bushings Available Bushing Colors: Black, Green, Red, White, Yellow Improved screw-type termination for highest pull-out force Integrated design guarantees "Made by Neutrik®"

NEUNL4FX - Neutrik NL4FX 4-Pole speakON Cable Connector
NL4FX - 4 pole cable connector, chuck type strain relief, dark grey bushing
The industry-standard for loudspeaker connections offer extremely reliable and robust cable connectors with a reliable locking system. They feature solid contacts with screw-type terminals including a stranded wire protection which offer also solder termination.
Features and Benefits

  • Current rating 40 A rms continuous
  • Up to 50 A audio signal, duty cycle 50%
  • Only 3 parts, easy to assemble
  • High impact materials - long-lasting and reliable
  • Easy and extremely precise locking system "Quick Lock"
  • Improved grip on latch
  • 1 piece strain relief, chuck for 7 to 14.5 mm cable O.D.
  • Color coding possible, when choosing different colored bushings
  • Available Bushing Colors: Black, Green, Red, White, Yellow
  • Improved screw-type termination for highest pull-out force
  • Integrated design guarantees "Made by Neutrik®"
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNL4FX
Product Name Neutrik NL4FX 4-Pole speakON Lockable Cable End Connector
Mounting Cable End
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm C Connector, C Straight Plug - 190106 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details