HAVE, Inc. RJ45 Receptacle Housing W/Insert Vert PCB Mount NEUNE8FBV

Description
NEUTRIK NE8FBV - ETHERCON RECEPTACLE Vertical PCB mount RJ45 receptacle. XLR B Series cutout with the secure latching system. Max. panel thickness 3 mm. RJ45 Data Connector / EtherCon« Series The EtherCon« Series offer both male cable carriers and assembled female receptacles. The cable end offers a robust diecast shell as a carrier for pre-assembled and not assembled RJ45 plugs. Female chassis connectors are based on the current NEUTRIK« ã´A & B™ Series as well the ã´D™ Series of XLR receptacles with secure latching system - a feature not found on other RJ45 receptacles. Terminations are horizontal and vertical PCB or IDC, punch down. Color coding is available for both the cable carrier and the receptacles for ease of identification. NEUTRIK« EtherCon« products comply with Category 5 (IDC versions) shielded or unshielded and are compatible for use with 10 Base-T and 100 Base-TX systems. TECHNICAL DATA Electrical Frequency bandwidth: 1 - 100 MHz Number of contacts: 8 Rated current: 1.5 A Dielectric strength: 1000 V ac rms Contact resistance: < 10 m Insulation resistance: > 500 M Mechanical Retention method:latch lock Panel thickness: max. 3 mm² [0.12"] Materials Housing: PBTP 15% GR Strain relief clamp: Ck67, Ni plated Contacts: Bronze CuSn6 Contact surface: Au (gal 0.2 â•¡
Description
NEUTRIK NE8FBV - ETHERCON RECEPTACLE Vertical PCB mount RJ45 receptacle. XLR B Series cutout with the secure latching system. Max. panel thickness 3 mm. RJ45 Data Connector / EtherCon« Series The EtherCon« Series offer both male cable carriers and assembled female receptacles. The cable end offers a robust diecast shell as a carrier for pre-assembled and not assembled RJ45 plugs. Female chassis connectors are based on the current NEUTRIK« ã´A & B™ Series as well the ã´D™ Series of XLR receptacles with secure latching system - a feature not found on other RJ45 receptacles. Terminations are horizontal and vertical PCB or IDC, punch down. Color coding is available for both the cable carrier and the receptacles for ease of identification. NEUTRIK« EtherCon« products comply with Category 5 (IDC versions) shielded or unshielded and are compatible for use with 10 Base-T and 100 Base-TX systems. TECHNICAL DATA Electrical Frequency bandwidth: 1 - 100 MHz Number of contacts: 8 Rated current: 1.5 A Dielectric strength: 1000 V ac rms Contact resistance: < 10 m Insulation resistance: > 500 M Mechanical Retention method:latch lock Panel thickness: max. 3 mm² [0.12"] Materials Housing: PBTP 15% GR Strain relief clamp: Ck67, Ni plated Contacts: Bronze CuSn6 Contact surface: Au (gal 0.2 â•¡

Suppliers

Company
Product
Description
Supplier Links
RJ45 Receptacle Housing W/Insert Vert PCB Mount - NEUNE8FBV - HAVE, Inc.
Hudson, NY, USA
RJ45 Receptacle Housing W/Insert Vert PCB Mount
NEUNE8FBV
RJ45 Receptacle Housing W/Insert Vert PCB Mount NEUNE8FBV
NEUTRIK NE8FBV - ETHERCON RECEPTACLE Vertical PCB mount RJ45 receptacle. XLR B Series cutout with the secure latching system. Max. panel thickness 3 mm. RJ45 Data Connector / EtherCon« Series The EtherCon« Series offer both male cable carriers and assembled female receptacles. The cable end offers a robust diecast shell as a carrier for pre-assembled and not assembled RJ45 plugs. Female chassis connectors are based on the current NEUTRIK« ã´A & B™ Series as well the ã´D™ Series of XLR receptacles with secure latching system - a feature not found on other RJ45 receptacles. Terminations are horizontal and vertical PCB or IDC, punch down. Color coding is available for both the cable carrier and the receptacles for ease of identification. NEUTRIK« EtherCon« products comply with Category 5 (IDC versions) shielded or unshielded and are compatible for use with 10 Base-T and 100 Base-TX systems. TECHNICAL DATA Electrical Frequency bandwidth: 1 - 100 MHz Number of contacts: 8 Rated current: 1.5 A Dielectric strength: 1000 V ac rms Contact resistance: < 10 m Insulation resistance: > 500 M Mechanical Retention method:latch lock Panel thickness: max. 3 mm² [0.12"] Materials Housing: PBTP 15% GR Strain relief clamp: Ck67, Ni plated Contacts: Bronze CuSn6 Contact surface: Au (gal 0.2 â•¡

NEUTRIK NE8FBV - ETHERCON RECEPTACLE
Vertical PCB mount RJ45 receptacle. XLR B Series cutout with the secure latching system. Max. panel thickness 3 mm.
RJ45 Data Connector / EtherCon« Series
The EtherCon« Series offer both male cable carriers and assembled female receptacles. The cable end offers a robust diecast shell as a carrier for pre-assembled and not assembled RJ45 plugs. Female chassis connectors are based on the current NEUTRIK« ôA & B™ Series as well the ôD™ Series of XLR receptacles with secure latching system - a feature not found on other RJ45 receptacles. Terminations are horizontal and vertical PCB or IDC, punch down. Color coding is available for both the cable carrier and the receptacles for ease of identification. NEUTRIK« EtherCon« products comply with Category 5 (IDC versions) shielded or unshielded and are compatible for use with 10 Base-T and 100 Base-TX systems.
TECHNICAL DATA
Electrical

  • Frequency bandwidth: 1 - 100 MHz
  • Number of contacts: 8
  • Rated current: 1.5 A
  • Dielectric strength: 1000 V ac rms
  • Contact resistance: < 10 m
  • Insulation resistance: > 500 M
    Mechanical
  • Retention method:latch lock
  • Panel thickness: max. 3 mm² [0.12"]
    Materials
  • Housing: PBTP 15% GR
  • Strain relief clamp: Ck67, Ni plated
  • Contacts: Bronze CuSn6
  • Contact surface: Au (gal 0.2 â•¡
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNE8FBV
Product Name RJ45 Receptacle Housing W/Insert Vert PCB Mount
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details