HAVE, Inc. NEUTRIK NL4MPB SPEAKON 4 POLE D-SIZE RECEPTACLE GOLD CONTACT NEUNL4MPB

Description
NEUNL4MPB - Neutrik NL4MP-B 4-Pole Speakon chassis connector, gold contacts, black D-size flange, countersunk thru holes, 3/16" flat tabs Neutrik's state-of-the-art chassis connector for loudspeaker - amplifier applications. They feature a unique locking system, robust plastic housing and high current silver plated contacts. Features & Benefits Standard current rating 30 AMP Glass reinforced materials make it extremely robust and dependable Precise keyway for secure mating Accurate and dependable twist lock latching system Metal insert in locking area Airtight design - optimized for speaker applications
Description
NEUNL4MPB - Neutrik NL4MP-B 4-Pole Speakon chassis connector, gold contacts, black D-size flange, countersunk thru holes, 3/16" flat tabs Neutrik's state-of-the-art chassis connector for loudspeaker - amplifier applications. They feature a unique locking system, robust plastic housing and high current silver plated contacts. Features & Benefits Standard current rating 30 AMP Glass reinforced materials make it extremely robust and dependable Precise keyway for secure mating Accurate and dependable twist lock latching system Metal insert in locking area Airtight design - optimized for speaker applications

Suppliers

Company
Product
Description
Supplier Links
NEUTRIK NL4MPB SPEAKON 4 POLE D-SIZE RECEPTACLE GOLD CONTACT - NEUNL4MPB - HAVE, Inc.
Hudson, NY, USA
NEUTRIK NL4MPB SPEAKON 4 POLE D-SIZE RECEPTACLE GOLD CONTACT
NEUNL4MPB
NEUTRIK NL4MPB SPEAKON 4 POLE D-SIZE RECEPTACLE GOLD CONTACT NEUNL4MPB
NEUNL4MPB - Neutrik NL4MP-B 4-Pole Speakon chassis connector, gold contacts, black D-size flange, countersunk thru holes, 3/16" flat tabs Neutrik's state-of-the-art chassis connector for loudspeaker - amplifier applications. They feature a unique locking system, robust plastic housing and high current silver plated contacts. Features & Benefits Standard current rating 30 AMP Glass reinforced materials make it extremely robust and dependable Precise keyway for secure mating Accurate and dependable twist lock latching system Metal insert in locking area Airtight design - optimized for speaker applications

NEUNL4MPB - Neutrik NL4MP-B 4-Pole Speakon chassis connector, gold contacts, black D-size flange, countersunk thru holes, 3/16" flat tabs
Neutrik's state-of-the-art chassis connector for loudspeaker - amplifier applications. They feature a unique locking system, robust plastic housing and high current silver plated contacts.
Features & Benefits

  • Standard current rating 30 AMP
  • Glass reinforced materials make it extremely robust and dependable
  • Precise keyway for secure mating
  • Accurate and dependable twist lock latching system
  • Metal insert in locking area
  • Airtight design - optimized for speaker applications
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNL4MPB
Product Name NEUTRIK NL4MPB SPEAKON 4 POLE D-SIZE RECEPTACLE GOLD CONTACT
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
D-Sub Connector Assemblies - 2262-A55200-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details