HAVE, Inc. Neutrik NLT4MX Speakon 4-Pole Male Nickel Metal Housing NEUNLT4MX

Description
NEUNLT4MX - Neutrik NLT4MX 4-Pole Male speakON STX Series connector Neutrik 4-pole male cable connector, metal housing, chuck type strain relief The Neutrik STX Series is the next generation of 4-pole speakON connectors especially designed for amplifier-loudspeake r applications in harsh and demanding environments such as professional touring. The extremely rugged and durable STX Series feature an all metal housing and a built-in gasket providing weatherproof protection to IP54. The 4-pole version is now available as 4 gender system including male cable and female chassis connector. Features & Benefits Current rating 40 Amp continuous, 50 Amp audio with 50% duty cycle Robust and durable all metal housing Sealing ring provides weatherproof IP54 rating Reinforced metal quick lock system for ease and precise locking Extra large solder contacts for up to 6mm² (AWG10) wires Mate with all available Speakon products SOLD IN 10 PACKS. PRICE IS FOR 10 CONNECTORS.
Description
NEUNLT4MX - Neutrik NLT4MX 4-Pole Male speakON STX Series connector Neutrik 4-pole male cable connector, metal housing, chuck type strain relief The Neutrik STX Series is the next generation of 4-pole speakON connectors especially designed for amplifier-loudspeake r applications in harsh and demanding environments such as professional touring. The extremely rugged and durable STX Series feature an all metal housing and a built-in gasket providing weatherproof protection to IP54. The 4-pole version is now available as 4 gender system including male cable and female chassis connector. Features & Benefits Current rating 40 Amp continuous, 50 Amp audio with 50% duty cycle Robust and durable all metal housing Sealing ring provides weatherproof IP54 rating Reinforced metal quick lock system for ease and precise locking Extra large solder contacts for up to 6mm² (AWG10) wires Mate with all available Speakon products SOLD IN 10 PACKS. PRICE IS FOR 10 CONNECTORS.

Suppliers

Company
Product
Description
Supplier Links
Neutrik NLT4MX Speakon 4-Pole Male Nickel Metal Housing - NEUNLT4MX - HAVE, Inc.
Hudson, NY, USA
Neutrik NLT4MX Speakon 4-Pole Male Nickel Metal Housing
NEUNLT4MX
Neutrik NLT4MX Speakon 4-Pole Male Nickel Metal Housing NEUNLT4MX
NEUNLT4MX - Neutrik NLT4MX 4-Pole Male speakON STX Series connector Neutrik 4-pole male cable connector, metal housing, chuck type strain relief The Neutrik STX Series is the next generation of 4-pole speakON connectors especially designed for amplifier-loudspeake r applications in harsh and demanding environments such as professional touring. The extremely rugged and durable STX Series feature an all metal housing and a built-in gasket providing weatherproof protection to IP54. The 4-pole version is now available as 4 gender system including male cable and female chassis connector. Features & Benefits Current rating 40 Amp continuous, 50 Amp audio with 50% duty cycle Robust and durable all metal housing Sealing ring provides weatherproof IP54 rating Reinforced metal quick lock system for ease and precise locking Extra large solder contacts for up to 6mm² (AWG10) wires Mate with all available Speakon products SOLD IN 10 PACKS. PRICE IS FOR 10 CONNECTORS.

NEUNLT4MX - Neutrik NLT4MX 4-Pole Male speakON STX Series connector
Neutrik 4-pole male cable connector, metal housing, chuck type strain relief
The Neutrik STX Series is the next generation of 4-pole speakON connectors especially designed for amplifier-loudspeaker applications in harsh and demanding environments such as professional touring. The extremely rugged and durable STX Series feature an all metal housing and a built-in gasket providing weatherproof protection to IP54. The 4-pole version is now available as 4 gender system including male cable and female chassis connector.
Features & Benefits

  • Current rating 40 Amp continuous, 50 Amp audio with 50% duty cycle
  • Robust and durable all metal housing
  • Sealing ring provides weatherproof IP54 rating
  • Reinforced metal quick lock system for ease and precise locking
  • Extra large solder contacts for up to 6mm² (AWG10) wires
  • Mate with all available Speakon products
    SOLD IN 10 PACKS. PRICE IS FOR 10 CONNECTORS.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNLT4MX
Product Name Neutrik NLT4MX Speakon 4-Pole Male Nickel Metal Housing
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details