HAVE, Inc. Neutrik RCA Female D Chas Mount Iso NEUNF2DB

Description
NEUTRIK Phono (RCA) / Phono (RCA) Sockets Chassis Phono (RCA) socket in D-shape housing. SOLD IN 10 PACKS Red Isolation washer TECHNICAL DATA Rated Current:16A Rated Voltage: 50V Insulation Resistance: 5 G Contact Resistance: 10 m Dielectric Strength: 500V Solderability acc. IEC68-2-20 Temperature Range: -25â-'C to +70â-'C Materials and Platings: Shell of the RCA : Brass, Au plated contacts : Brass, Au plated D-housing: ZnAl4Cu1, gal Ni or black Cr plating Insulator: PA6+30GF
Description
NEUTRIK Phono (RCA) / Phono (RCA) Sockets Chassis Phono (RCA) socket in D-shape housing. SOLD IN 10 PACKS Red Isolation washer TECHNICAL DATA Rated Current:16A Rated Voltage: 50V Insulation Resistance: 5 G Contact Resistance: 10 m Dielectric Strength: 500V Solderability acc. IEC68-2-20 Temperature Range: -25â-'C to +70â-'C Materials and Platings: Shell of the RCA : Brass, Au plated contacts : Brass, Au plated D-housing: ZnAl4Cu1, gal Ni or black Cr plating Insulator: PA6+30GF

Suppliers

Company
Product
Description
Supplier Links
Neutrik RCA Female D Chas Mount  Iso - NEUNF2DB - HAVE, Inc.
Hudson, NY, USA
Neutrik RCA Female D Chas Mount Iso
NEUNF2DB
Neutrik RCA Female D Chas Mount Iso NEUNF2DB
NEUTRIK Phono (RCA) / Phono (RCA) Sockets Chassis Phono (RCA) socket in D-shape housing. SOLD IN 10 PACKS Red Isolation washer TECHNICAL DATA Rated Current:16A Rated Voltage: 50V Insulation Resistance: 5 G Contact Resistance: 10 m Dielectric Strength: 500V Solderability acc. IEC68-2-20 Temperature Range: -25â-'C to +70â-'C Materials and Platings: Shell of the RCA : Brass, Au plated contacts : Brass, Au plated D-housing: ZnAl4Cu1, gal Ni or black Cr plating Insulator: PA6+30GF

NEUTRIK Phono (RCA) / Phono (RCA) Sockets Chassis Phono (RCA) socket in D-shape housing.
SOLD IN 10 PACKS

  • Red Isolation washer
    TECHNICAL DATA
  • Rated Current:16A
  • Rated Voltage: 50V
  • Insulation Resistance: 5 G
  • Contact Resistance: 10 m
  • Dielectric Strength: 500V
  • Solderability acc. IEC68-2-20
  • Temperature Range: -25â-'C to +70â-'C
    Materials and Platings:
  • Shell of the RCA : Brass, Au plated
  • contacts : Brass, Au plated
  • D-housing: ZnAl4Cu1, gal Ni or black Cr plating Insulator: PA6+30GF
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNF2DB
Product Name Neutrik RCA Female D Chas Mount Iso
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
PCI Express - 10018783-10200ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 7923B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details