HAVE, Inc. Neutrik NP2X TS Male Cable End Connector Nickel/Silver NEUNP2X

Description
NEUNP2X - Neutrik NP2X 1/4" Professional Phone Plugs, PX-Series, Mono (TS), Nickel Contacts, Nickel Shell Neutriks heavy duty professional phone plug X series improves on the design of their existing C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug X Series serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks. Features: Extra slim 1/4" plug for highest packing density Robust diecast shell in stylish design Improved chuck type strain relief for reliable cable retention Sleek design for best handling convenience Precision machined one-piece contacts - avoid hook up of tip contact
Description
NEUNP2X - Neutrik NP2X 1/4" Professional Phone Plugs, PX-Series, Mono (TS), Nickel Contacts, Nickel Shell Neutriks heavy duty professional phone plug X series improves on the design of their existing C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug X Series serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks. Features: Extra slim 1/4" plug for highest packing density Robust diecast shell in stylish design Improved chuck type strain relief for reliable cable retention Sleek design for best handling convenience Precision machined one-piece contacts - avoid hook up of tip contact

Suppliers

Company
Product
Description
Supplier Links
Neutrik NP2X TS Male Cable End Connector Nickel/Silver - NEUNP2X - HAVE, Inc.
Hudson, NY, USA
Neutrik NP2X TS Male Cable End Connector Nickel/Silver
NEUNP2X
Neutrik NP2X TS Male Cable End Connector Nickel/Silver NEUNP2X
NEUNP2X - Neutrik NP2X 1/4" Professional Phone Plugs, PX-Series, Mono (TS), Nickel Contacts, Nickel Shell Neutriks heavy duty professional phone plug X series improves on the design of their existing C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug X Series serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks. Features: Extra slim 1/4" plug for highest packing density Robust diecast shell in stylish design Improved chuck type strain relief for reliable cable retention Sleek design for best handling convenience Precision machined one-piece contacts - avoid hook up of tip contact

NEUNP2X - Neutrik NP2X 1/4" Professional Phone Plugs, PX-Series, Mono (TS), Nickel Contacts, Nickel Shell
Neutriks heavy duty professional phone plug X series improves on the design of their existing C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug X Series serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks.
Features:

  • Extra slim 1/4" plug for highest packing density
  • Robust diecast shell in stylish design
  • Improved chuck type strain relief for reliable cable retention
  • Sleek design for best handling convenience
  • Precision machined one-piece contacts - avoid hook up of tip contact
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNP2X
Product Name Neutrik NP2X TS Male Cable End Connector Nickel/Silver
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
75 Ohm SMZ Female Plug - 110863 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details