HAVE, Inc. Neutrik NC3MRX 3Pin XLR Male - Right Angle - Nickel & Silver NEUNC3MRX

Description
NEUNC3MRX - Neutrik XX Series XLR 3-Pin Male cable connector, RIGHT ANGLE NICKEL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increase conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. RIGHT ANGLE
Description
NEUNC3MRX - Neutrik XX Series XLR 3-Pin Male cable connector, RIGHT ANGLE NICKEL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increase conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. RIGHT ANGLE

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3MRX 3Pin XLR Male - Right Angle - Nickel & Silver - NEUNC3MRX - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3MRX 3Pin XLR Male - Right Angle - Nickel & Silver
NEUNC3MRX
Neutrik NC3MRX 3Pin XLR Male - Right Angle - Nickel & Silver NEUNC3MRX
NEUNC3MRX - Neutrik XX Series XLR 3-Pin Male cable connector, RIGHT ANGLE NICKEL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increase conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. RIGHT ANGLE

NEUNC3MRX - Neutrik XX Series XLR 3-Pin Male cable connector, RIGHT ANGLE
NICKEL HOUSING, SILVER CONTACTS

Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and provides stylish color coding on the boot.
Additional Features:

  • Unique female cage type contact for increase conductivity and reduced wear of the male contacts
  • A new ground contact that provides better integrity between the chassis and cable connectors.
  • NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts.
  • The new unified shell is stronger, and mates with all current Neutrik X series connectors.
  • RIGHT ANGLE
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3MRX
Product Name Neutrik NC3MRX 3Pin XLR Male - Right Angle - Nickel & Silver
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details