HAVE, Inc. Switchcraft Tini Qg PC Mount 3 Pin Male SWITRA3M

Description
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS SWITRA3M - Switchcraft Male Right Angle PC mount XLR receptacle. 3 pins. TheTRA(*)M low profile male receptacles mount in minimum space from the rear of panel or chassis, and feature space-saving right-angle construction and PC type terminals. The TRA3M is a cost-effective choice for audio equipment, medical instrumentation, computer equipment and test/measurement applications. Male Tini Q-G« (XLR) Miniature Connectors
Description
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS SWITRA3M - Switchcraft Male Right Angle PC mount XLR receptacle. 3 pins. TheTRA(*)M low profile male receptacles mount in minimum space from the rear of panel or chassis, and feature space-saving right-angle construction and PC type terminals. The TRA3M is a cost-effective choice for audio equipment, medical instrumentation, computer equipment and test/measurement applications. Male Tini Q-G« (XLR) Miniature Connectors

Suppliers

Company
Product
Description
Supplier Links
Switchcraft Tini Qg PC Mount 3 Pin Male - SWITRA3M - HAVE, Inc.
Hudson, NY, USA
Switchcraft Tini Qg PC Mount 3 Pin Male
SWITRA3M
Switchcraft Tini Qg PC Mount 3 Pin Male SWITRA3M
CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS SWITRA3M - Switchcraft Male Right Angle PC mount XLR receptacle. 3 pins. TheTRA(*)M low profile male receptacles mount in minimum space from the rear of panel or chassis, and feature space-saving right-angle construction and PC type terminals. The TRA3M is a cost-effective choice for audio equipment, medical instrumentation, computer equipment and test/measurement applications. Male Tini Q-G« (XLR) Miniature Connectors

CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS
SWITRA3M - Switchcraft Male Right Angle PC mount XLR receptacle. 3 pins.
TheTRA(*)M low profile male receptacles mount in minimum space from the rear of panel or chassis, and feature space-saving right-angle construction and PC type terminals. The TRA3M is a cost-effective choice for audio equipment, medical instrumentation, computer equipment and test/measurement applications.

  • Male Tini Q-G« (XLR) Miniature Connectors
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number SWITRA3M
Product Name Switchcraft Tini Qg PC Mount 3 Pin Male
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details
PCI Express - 10025026-10200PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers