HAVE, Inc. Neutrik NC4MDL1B D Sizes 4-Pin Male XLR Panel Mount Receptac NEUNC4MDL1B

Description
NEUNC4MDL1B - Neutrik NC4MD-L-B-1 DL Series XLR Panel Mount Connector From Neutrik, with Neutrik quality, Universal D-size metal body XLR panel mount series. UL recognized component. 4-pole male XLR receptacle, solder cups, black metal housing, gold contacts Features & Benefits Robust "D" metal shell Standardized D sized 24 mm panel cutout Solder cups on 3 - 7 pole version
Description
NEUNC4MDL1B - Neutrik NC4MD-L-B-1 DL Series XLR Panel Mount Connector From Neutrik, with Neutrik quality, Universal D-size metal body XLR panel mount series. UL recognized component. 4-pole male XLR receptacle, solder cups, black metal housing, gold contacts Features & Benefits Robust "D" metal shell Standardized D sized 24 mm panel cutout Solder cups on 3 - 7 pole version

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC4MDL1B D Sizes 4-Pin Male XLR Panel Mount Receptac - NEUNC4MDL1B - HAVE, Inc.
Hudson, NY, USA
Neutrik NC4MDL1B D Sizes 4-Pin Male XLR Panel Mount Receptac
NEUNC4MDL1B
Neutrik NC4MDL1B D Sizes 4-Pin Male XLR Panel Mount Receptac NEUNC4MDL1B
NEUNC4MDL1B - Neutrik NC4MD-L-B-1 DL Series XLR Panel Mount Connector From Neutrik, with Neutrik quality, Universal D-size metal body XLR panel mount series. UL recognized component. 4-pole male XLR receptacle, solder cups, black metal housing, gold contacts Features & Benefits Robust "D" metal shell Standardized D sized 24 mm panel cutout Solder cups on 3 - 7 pole version

NEUNC4MDL1B - Neutrik NC4MD-L-B-1 DL Series XLR Panel Mount Connector
From Neutrik, with Neutrik quality, Universal D-size metal body XLR panel mount series. UL recognized component.
4-pole male XLR receptacle, solder cups, black metal housing, gold contacts
Features & Benefits

  • Robust "D" metal shell
  • Standardized D sized 24 mm panel cutout
  • Solder cups on 3 - 7 pole version
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC4MDL1B
Product Name Neutrik NC4MDL1B D Sizes 4-Pin Male XLR Panel Mount Receptac
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details