HAVE, Inc. Neutrik Right Angle 7P XLR XX Cable End NEUNC7MRX

Description
NEUNC7MRX - Neutrik XX Series, 7 pole cable connector, male. Nickel housing and silver contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window"; more stringenthousing. Rugged diecast shell in RIGHT ANGLE design. TECHNICAL DATA Electrical Number of contacts: 4 Contact resistance: = 3 m Ohm Insulation resistance - initial: >2 G Ohm - after damp heat test: > 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mmâ-"/16 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.6 30%GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 â•¡m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard
Description
NEUNC7MRX - Neutrik XX Series, 7 pole cable connector, male. Nickel housing and silver contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window"; more stringenthousing. Rugged diecast shell in RIGHT ANGLE design. TECHNICAL DATA Electrical Number of contacts: 4 Contact resistance: = 3 m Ohm Insulation resistance - initial: >2 G Ohm - after damp heat test: > 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mmâ-"/16 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.6 30%GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 â•¡m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard

Suppliers

Company
Product
Description
Supplier Links
Neutrik Right   Angle 7P XLR XX Cable End - NEUNC7MRX - HAVE, Inc.
Hudson, NY, USA
Neutrik Right Angle 7P XLR XX Cable End
NEUNC7MRX
Neutrik Right Angle 7P XLR XX Cable End NEUNC7MRX
NEUNC7MRX - Neutrik XX Series, 7 pole cable connector, male. Nickel housing and silver contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window"; more stringenthousing. Rugged diecast shell in RIGHT ANGLE design. TECHNICAL DATA Electrical Number of contacts: 4 Contact resistance: = 3 m Ohm Insulation resistance - initial: >2 G Ohm - after damp heat test: > 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mmâ-"/16 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.6 30%GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 â•¡m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard

NEUNC7MRX - Neutrik XX Series, 7 pole cable connector, male. Nickel housing and silver contacts, RIGHT ANGLE
The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window"; more stringenthousing. Rugged diecast shell in RIGHT ANGLE design.
TECHNICAL DATA
Electrical
Number of contacts: 4 Contact resistance: = 3 m Ohm Insulation resistance - initial: >2 G Ohm - after damp heat test: > 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mmâ-"/16 AWG Capacitance between contacts: = 7 pF
Mechanical
Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm
Materials
Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.6 30%GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 â•¡m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU
Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Compatibility: IEC 61076-2-103 standard

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC7MRX
Product Name Neutrik Right Angle 7P XLR XX Cable End
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 110790 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10025026-10102PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers