HAVE, Inc. Neutrik NC3MXXD Male Cable End XLR Nickel/Silver Bulk NEUNC3MXXD

Description
NEUNC3MXXD - Neutrik XX Series XLR 3-Pin Male cable connector NICKEL HOUSING, SILVER CONTACTS - BULK PACK Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik's unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increase conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. SOLD IN 100 PACKS
Description
NEUNC3MXXD - Neutrik XX Series XLR 3-Pin Male cable connector NICKEL HOUSING, SILVER CONTACTS - BULK PACK Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik's unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increase conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. SOLD IN 100 PACKS

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3MXXD Male Cable End XLR Nickel/Silver Bulk - NEUNC3MXXD - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3MXXD Male Cable End XLR Nickel/Silver Bulk
NEUNC3MXXD
Neutrik NC3MXXD Male Cable End XLR Nickel/Silver Bulk NEUNC3MXXD
NEUNC3MXXD - Neutrik XX Series XLR 3-Pin Male cable connector NICKEL HOUSING, SILVER CONTACTS - BULK PACK Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik's unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increase conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. SOLD IN 100 PACKS

NEUNC3MXXD - Neutrik XX Series XLR 3-Pin Male cable connector
NICKEL HOUSING, SILVER CONTACTS - BULK PACK

Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik's unique chuck-type strain relief and provides stylish color coding on the boot.
Additional Features:

  • Unique female cage type contact for increase conductivity and reduced wear of the male contacts
  • A new ground contact that provides better integrity between the chassis and cable connectors.
  • NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with gold contacts.
  • The new unified shell is stronger, and mates with all current Neutrik X series connectors.
  • SOLD IN 100 PACKS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3MXXD
Product Name Neutrik NC3MXXD Male Cable End XLR Nickel/Silver Bulk
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 113919P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Coaxial Connector (RF) Adapters - 1124-1000-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
3 suppliers