HAVE, Inc. Bulk Pack XLR Plug-Cbl End Neutr NEUNC3MXD

Description
3 pole cable connector, male. Nickel housing and silver contacts. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance- initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 16 A AWG: 2.5 mm¦/14 AWG Capacitance between contacts: = 4 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, gal Ni over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 2 ¦m Ag over 2 ¦m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies withIEC 68-2-20 THIS SPECIAL PRICE ONLY GOOD WHILE SUPPLIES LAST
Description
3 pole cable connector, male. Nickel housing and silver contacts. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance- initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 16 A AWG: 2.5 mm¦/14 AWG Capacitance between contacts: = 4 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, gal Ni over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 2 ¦m Ag over 2 ¦m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies withIEC 68-2-20 THIS SPECIAL PRICE ONLY GOOD WHILE SUPPLIES LAST

Suppliers

Company
Product
Description
Supplier Links
Bulk Pack XLR Plug-Cbl End Neutr - NEUNC3MXD - HAVE, Inc.
Hudson, NY, USA
Bulk Pack XLR Plug-Cbl End Neutr
NEUNC3MXD
Bulk Pack XLR Plug-Cbl End Neutr NEUNC3MXD
3 pole cable connector, male. Nickel housing and silver contacts. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance- initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 16 A AWG: 2.5 mm¦/14 AWG Capacitance between contacts: = 4 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, gal Ni over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 2 ¦m Ag over 2 ¦m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies withIEC 68-2-20 THIS SPECIAL PRICE ONLY GOOD WHILE SUPPLIES LAST

3 pole cable connector, male. Nickel housing and silver contacts. Bulk packaging.
TECHNICAL DATA

  • Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance- initial: > 2 G - after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 16 A AWG: 2.5 mm¦/14 AWG Capacitance between contacts: = 4 pF
  • Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm
  • Materials Shell: ZnAl4Cu1, gal Ni over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 2 ¦m Ag over 2 ¦m Ni Strain-relief clamp: POM Antikink bushing: PUR
  • Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies withIEC 68-2-20
  • THIS SPECIAL PRICE ONLY GOOD WHILE SUPPLIES LAST
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3MXD
Product Name Bulk Pack XLR Plug-Cbl End Neutr
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

 - 222C26M16 - Powell Electronics, Inc.
Nicomatic North America
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers