HAVE, Inc. Neutrik NC3FXBD Female Cable End XLR Black/Gold Bulk NEUNC3FXBD

Description
3 pole cable connector, female. Black metal housing and gold contacts. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance -initial: >: 2 G - after damp heat test: >: 1 G Dielectric strength: 1500 V dcRated current: 16 A AWG: 2.5 mm¦/14 AWG Capacitance between contacts: = 4 pF Mechanical Lifetime: >:1000 cycles Insertion/ withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm MaterialsShell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuSn6 Contact surface: gal 0.2 ¦mAu hard alloy over 2 ¦m Ni Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30¦ C to + 80¦C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Description
3 pole cable connector, female. Black metal housing and gold contacts. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance -initial: >: 2 G - after damp heat test: >: 1 G Dielectric strength: 1500 V dcRated current: 16 A AWG: 2.5 mm¦/14 AWG Capacitance between contacts: = 4 pF Mechanical Lifetime: >:1000 cycles Insertion/ withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm MaterialsShell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuSn6 Contact surface: gal 0.2 ¦mAu hard alloy over 2 ¦m Ni Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30¦ C to + 80¦C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3FXBD Female Cable End XLR Black/Gold Bulk - NEUNC3FXBD - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3FXBD Female Cable End XLR Black/Gold Bulk
NEUNC3FXBD
Neutrik NC3FXBD Female Cable End XLR Black/Gold Bulk NEUNC3FXBD
3 pole cable connector, female. Black metal housing and gold contacts. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance -initial: >: 2 G - after damp heat test: >: 1 G Dielectric strength: 1500 V dcRated current: 16 A AWG: 2.5 mm¦/14 AWG Capacitance between contacts: = 4 pF Mechanical Lifetime: >:1000 cycles Insertion/ withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm MaterialsShell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuSn6 Contact surface: gal 0.2 ¦mAu hard alloy over 2 ¦m Ni Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30¦ C to + 80¦C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

3 pole cable connector, female. Black metal housing and gold contacts. Bulk packaging.
TECHNICAL DATA

  • Electrical Number of contacts: 3 Contact resistance: = 3 m Insulation resistance -initial: >: 2 G - after damp heat test: >: 1 G Dielectric strength: 1500 V dcRated current: 16 A AWG: 2.5 mm¦/14 AWG Capacitance between contacts: = 4 pF
  • Mechanical Lifetime: >:1000 cycles Insertion/ withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm
  • MaterialsShell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuSn6 Contact surface: gal 0.2 ¦mAu hard alloy over 2 ¦m Ni Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR
  • Environmental Temperature range: -30¦ C to + 80¦C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3FXBD
Product Name Neutrik NC3FXBD Female Cable End XLR Black/Gold Bulk
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Plug - PS1-SAC30-30POL - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details