NEUNC4MDL1BAG - Neutrik NC4MD-L-1-BAG 4-Pole Male XLR Receptacle, Solder Cups, Black Housing, Silver Contacts 4 pole male receptacle, solder cups, black housing, silver contacts
Universal D-size metal body XLR panel mount series. UL recognized component. Features & Benefits
Robust "D" metal shell
Standardized D sized 24 mm panel cutout
Solder cups on 3 - 7 pole version
NEUNC4MDL1BAG - Neutrik NC4MD-L-1-BAG 4-Pole Male XLR Receptacle, Solder Cups, Black Housing, Silver Contacts
4 pole male receptacle, solder cups, black housing, silver contacts
- Universal D-size metal body XLR panel mount series. UL recognized component.
Features & Benefits
- Robust "D" metal shell
- Standardized D sized 24 mm panel cutout
- Solder cups on 3 - 7 pole version