HAVE, Inc. Neutrik NC7FDL1 7-Pin Female XLR Receptacle D-Size Nickel/Si NEUNC7FDL1

Description
NEUNC7FDL1 - Neutrik NC7FD-L-1 7-Pin Female XLR Panel Mount receptacle 7 pole female receptacle, solder cups, Nickel housing, silver contacts. Universal D-size metal body XLR panel mount series. UL recognized component. Features & Benefits Robust "D" metal shell Standardized D sized 24 mm panel cutout Solder cups on 3 - 7 pole version
Description
NEUNC7FDL1 - Neutrik NC7FD-L-1 7-Pin Female XLR Panel Mount receptacle 7 pole female receptacle, solder cups, Nickel housing, silver contacts. Universal D-size metal body XLR panel mount series. UL recognized component. Features & Benefits Robust "D" metal shell Standardized D sized 24 mm panel cutout Solder cups on 3 - 7 pole version

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC7FDL1 7-Pin Female XLR Receptacle D-Size Nickel/Si - NEUNC7FDL1 - HAVE, Inc.
Hudson, NY, USA
Neutrik NC7FDL1 7-Pin Female XLR Receptacle D-Size Nickel/Si
NEUNC7FDL1
Neutrik NC7FDL1 7-Pin Female XLR Receptacle D-Size Nickel/Si NEUNC7FDL1
NEUNC7FDL1 - Neutrik NC7FD-L-1 7-Pin Female XLR Panel Mount receptacle 7 pole female receptacle, solder cups, Nickel housing, silver contacts. Universal D-size metal body XLR panel mount series. UL recognized component. Features & Benefits Robust "D" metal shell Standardized D sized 24 mm panel cutout Solder cups on 3 - 7 pole version

NEUNC7FDL1 - Neutrik NC7FD-L-1 7-Pin Female XLR Panel Mount receptacle
7 pole female receptacle, solder cups, Nickel housing, silver contacts. Universal D-size metal body XLR panel mount series. UL recognized component.
Features & Benefits

  • Robust "D" metal shell
  • Standardized D sized 24 mm panel cutout
  • Solder cups on 3 - 7 pole version
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC7FDL1
Product Name Neutrik NC7FDL1 7-Pin Female XLR Receptacle D-Size Nickel/Si
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CAB.M19.GLA.C72AZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
View Details
2 suppliers
Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details