HAVE, Inc. Neutrik XLR Pl Chassis Mount NEUNC3MP

Description
Smallest available hard wiring large solder cups. TECHNICAL DATA Electrical Number of contacts: 3 - 7 (except MP: 3-6) Rated voltage: 250 V ac (3 - 6 pole) 125 V ac (7 pole) Contact resistance: < 5 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G -IEC 68-2-30) Dielectric strength: 1500 V dc Rated current: 3 pole: 16 I [A], 2.5/14 mm2/AWG, = 4 C 4 pole: 10 I [A], 1.5/16 mm2/AWG, = 7 C 5 and 6 pole: 7.5 I [A], 1.0/18 mm2/AWG, = 7 C 7 pole: 5 I [A], 1.0/18 mm2/AWG, = 9 C I ... Rated current per contact C ... Capacitance between contacts MechanicalLifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - "-0" version: retention spring Separating force: = 20 N Materials Shell: ZnAl4Cu1, gal Ni or black Cr plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: - female (3 pole): CuSn6 - female (4-7pole) & male: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag or gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Description
Smallest available hard wiring large solder cups. TECHNICAL DATA Electrical Number of contacts: 3 - 7 (except MP: 3-6) Rated voltage: 250 V ac (3 - 6 pole) 125 V ac (7 pole) Contact resistance: < 5 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G -IEC 68-2-30) Dielectric strength: 1500 V dc Rated current: 3 pole: 16 I [A], 2.5/14 mm2/AWG, = 4 C 4 pole: 10 I [A], 1.5/16 mm2/AWG, = 7 C 5 and 6 pole: 7.5 I [A], 1.0/18 mm2/AWG, = 7 C 7 pole: 5 I [A], 1.0/18 mm2/AWG, = 9 C I ... Rated current per contact C ... Capacitance between contacts MechanicalLifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - "-0" version: retention spring Separating force: = 20 N Materials Shell: ZnAl4Cu1, gal Ni or black Cr plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: - female (3 pole): CuSn6 - female (4-7pole) & male: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag or gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

Suppliers

Company
Product
Description
Supplier Links
Neutrik XLR Pl Chassis Mount - NEUNC3MP - HAVE, Inc.
Hudson, NY, USA
Neutrik XLR Pl Chassis Mount
NEUNC3MP
Neutrik XLR Pl Chassis Mount NEUNC3MP
Smallest available hard wiring large solder cups. TECHNICAL DATA Electrical Number of contacts: 3 - 7 (except MP: 3-6) Rated voltage: 250 V ac (3 - 6 pole) 125 V ac (7 pole) Contact resistance: < 5 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G -IEC 68-2-30) Dielectric strength: 1500 V dc Rated current: 3 pole: 16 I [A], 2.5/14 mm2/AWG, = 4 C 4 pole: 10 I [A], 1.5/16 mm2/AWG, = 7 C 5 and 6 pole: 7.5 I [A], 1.0/18 mm2/AWG, = 7 C 7 pole: 5 I [A], 1.0/18 mm2/AWG, = 9 C I ... Rated current per contact C ... Capacitance between contacts MechanicalLifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - "-0" version: retention spring Separating force: = 20 N Materials Shell: ZnAl4Cu1, gal Ni or black Cr plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: - female (3 pole): CuSn6 - female (4-7pole) & male: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag or gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

Smallest available hard wiring large solder cups.
TECHNICAL DATA

  • Electrical Number of contacts: 3 - 7 (except MP: 3-6) Rated voltage: 250 V ac (3 - 6 pole) 125 V ac (7 pole) Contact resistance: < 5 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G -IEC 68-2-30) Dielectric strength: 1500 V dc
  • Rated current: 3 pole: 16 I [A], 2.5/14 mm2/AWG, = 4 C 4 pole: 10 I [A], 1.5/16 mm2/AWG, = 7 C 5 and 6 pole: 7.5 I [A], 1.0/18 mm2/AWG, = 7 C 7 pole: 5 I [A], 1.0/18 mm2/AWG, = 9 C I ... Rated current per contact C ... Capacitance between contacts
  • MechanicalLifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - "-0" version: retention spring Separating force: = 20 N
  • Materials Shell: ZnAl4Cu1, gal Ni or black Cr plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: - female (3 pole): CuSn6 - female (4-7pole) & male: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag or gal 0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock & spring: CK 67 steel, treated
  • Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3MP
Product Name Neutrik XLR Pl Chassis Mount
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers
DIN 41612 - Z6546-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
3 suppliers