HAVE, Inc. Neutrik Speakon 4 Pole Stx Male Chassis Rect NEUNLT4MP

Description
Neutrik 4 pole male chassis connector with chuck and bushing, metal housing. The new Neutrik Speakon« STX Series is the next generation of 4 pole Speakon« connectors especially designed for loudspeaker - amplifier applications in harsh and demanding environment such as professional touring. The STX Series features a metal housing which is extremely rugged and durable; built-in gaskets make it weatherproof. TECHNICAL DATA Electrical Rated current/contact: 40 A rms continous, 50 A audiosignal, duty cycle 50% Dielectric strength: 4kV peak Rated insulation voltage: 250 Vac Contact resistance after lifetime: < 2 m Insulation resistance: > 10 G Mechanical Retention method: Quicklock with latch Lifetime (mating cycles): > 5000 Cable anchoring: NEUTRIK« chuck principle Cable O.D. range: 10 - 16 mm Wiring: - Max. wire size: 6mmâ-" / 10 AWG (stranded) - NLT4FX / MX / FP: soldering - NLT4MP: soldering or flat tabs for FASTON* 6.3 mm x 0.8 mm (0.25 x0.03") - - - ONLY 25 A Solderability: complies with IEC 68-2-20 Materials Contacts: - Female: Brass CuZn39Pb3 - Male: Copper (Cu) Housing: Zinc diecast ZnAl4Cu1 Insert: Poliyamide PA 6 30%GR Bushing: Zinc diecast ZnAl4Cu1 Chuck: Polyacetal POM Locking element: Zinc diecast ZnAl4Cu1 Temperature range: -30â-'C to +80â-'C Flammability: UL94HB Protection class (mated condition): IP54
Description
Neutrik 4 pole male chassis connector with chuck and bushing, metal housing. The new Neutrik Speakon« STX Series is the next generation of 4 pole Speakon« connectors especially designed for loudspeaker - amplifier applications in harsh and demanding environment such as professional touring. The STX Series features a metal housing which is extremely rugged and durable; built-in gaskets make it weatherproof. TECHNICAL DATA Electrical Rated current/contact: 40 A rms continous, 50 A audiosignal, duty cycle 50% Dielectric strength: 4kV peak Rated insulation voltage: 250 Vac Contact resistance after lifetime: < 2 m Insulation resistance: > 10 G Mechanical Retention method: Quicklock with latch Lifetime (mating cycles): > 5000 Cable anchoring: NEUTRIK« chuck principle Cable O.D. range: 10 - 16 mm Wiring: - Max. wire size: 6mmâ-" / 10 AWG (stranded) - NLT4FX / MX / FP: soldering - NLT4MP: soldering or flat tabs for FASTON* 6.3 mm x 0.8 mm (0.25 x0.03") - - - ONLY 25 A Solderability: complies with IEC 68-2-20 Materials Contacts: - Female: Brass CuZn39Pb3 - Male: Copper (Cu) Housing: Zinc diecast ZnAl4Cu1 Insert: Poliyamide PA 6 30%GR Bushing: Zinc diecast ZnAl4Cu1 Chuck: Polyacetal POM Locking element: Zinc diecast ZnAl4Cu1 Temperature range: -30â-'C to +80â-'C Flammability: UL94HB Protection class (mated condition): IP54

Suppliers

Company
Product
Description
Supplier Links
Neutrik Speakon 4 Pole Stx Male Chassis Rect - NEUNLT4MP - HAVE, Inc.
Hudson, NY, USA
Neutrik Speakon 4 Pole Stx Male Chassis Rect
NEUNLT4MP
Neutrik Speakon 4 Pole Stx Male Chassis Rect NEUNLT4MP
Neutrik 4 pole male chassis connector with chuck and bushing, metal housing. The new Neutrik Speakon« STX Series is the next generation of 4 pole Speakon« connectors especially designed for loudspeaker - amplifier applications in harsh and demanding environment such as professional touring. The STX Series features a metal housing which is extremely rugged and durable; built-in gaskets make it weatherproof. TECHNICAL DATA Electrical Rated current/contact: 40 A rms continous, 50 A audiosignal, duty cycle 50% Dielectric strength: 4kV peak Rated insulation voltage: 250 Vac Contact resistance after lifetime: < 2 m Insulation resistance: > 10 G Mechanical Retention method: Quicklock with latch Lifetime (mating cycles): > 5000 Cable anchoring: NEUTRIK« chuck principle Cable O.D. range: 10 - 16 mm Wiring: - Max. wire size: 6mmâ-" / 10 AWG (stranded) - NLT4FX / MX / FP: soldering - NLT4MP: soldering or flat tabs for FASTON* 6.3 mm x 0.8 mm (0.25 x0.03") - - - ONLY 25 A Solderability: complies with IEC 68-2-20 Materials Contacts: - Female: Brass CuZn39Pb3 - Male: Copper (Cu) Housing: Zinc diecast ZnAl4Cu1 Insert: Poliyamide PA 6 30%GR Bushing: Zinc diecast ZnAl4Cu1 Chuck: Polyacetal POM Locking element: Zinc diecast ZnAl4Cu1 Temperature range: -30â-'C to +80â-'C Flammability: UL94HB Protection class (mated condition): IP54

Neutrik 4 pole male chassis connector with chuck and bushing, metal housing. The new Neutrik Speakon« STX Series is the next generation of 4 pole Speakon« connectors especially designed for loudspeaker - amplifier applications in harsh and demanding environment such as professional touring. The STX Series features a metal housing which is extremely rugged and durable; built-in gaskets make it weatherproof.
TECHNICAL DATA

  • Electrical Rated current/contact: 40 A rms continous, 50 A audiosignal, duty cycle 50% Dielectric strength: 4kV peak Rated insulation voltage: 250 Vac Contact resistance after lifetime: < 2 m Insulation resistance: > 10 G
  • Mechanical Retention method: Quicklock with latch Lifetime (mating cycles): > 5000 Cable anchoring: NEUTRIK« chuck principle Cable O.D. range: 10 - 16 mm Wiring: - Max. wire size: 6mmâ-" / 10 AWG (stranded) - NLT4FX / MX / FP: soldering - NLT4MP: soldering or flat tabs for FASTON* 6.3 mm x 0.8 mm (0.25 x0.03") - - - ONLY 25 A Solderability: complies with IEC 68-2-20
  • Materials Contacts: - Female: Brass CuZn39Pb3 - Male: Copper (Cu) Housing: Zinc diecast ZnAl4Cu1 Insert: Poliyamide PA 6 30%GR Bushing: Zinc diecast ZnAl4Cu1 Chuck: Polyacetal POM Locking element: Zinc diecast ZnAl4Cu1 Temperature range: -30â-'C to +80â-'C Flammability: UL94HB Protection class (mated condition): IP54
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNLT4MP
Product Name Neutrik Speakon 4 Pole Stx Male Chassis Rect
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506(E13426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Chameleon - 027-6A03-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details