HAVE, Inc. Neutrik NTP3RC 3.5MM Stereo Right Angle Connector Nickel NEUNTP3RC

Description
NEUNTP3RC - Neutrik NTP3RC 3-Pole 3.5MM Tiny Audio Plug NTP3RC 3 pole 3.5 mm audio plug, solder termination, chuck type strain relief, bushing, nickel housing, nickel contacts The only right-angled metal bodied 3.5 mm jack plug with chuck type strain relief for secure cable retention. It accepts cables from 2.0 to 4.5 mm. Features and Benefits: All metal housing - robust and reliable Chuck type cable clamp and rubber gland - excellent cable protection Slim design - space saving
Description
NEUNTP3RC - Neutrik NTP3RC 3-Pole 3.5MM Tiny Audio Plug NTP3RC 3 pole 3.5 mm audio plug, solder termination, chuck type strain relief, bushing, nickel housing, nickel contacts The only right-angled metal bodied 3.5 mm jack plug with chuck type strain relief for secure cable retention. It accepts cables from 2.0 to 4.5 mm. Features and Benefits: All metal housing - robust and reliable Chuck type cable clamp and rubber gland - excellent cable protection Slim design - space saving

Suppliers

Company
Product
Description
Supplier Links
Neutrik NTP3RC 3.5MM Stereo Right Angle Connector Nickel - NEUNTP3RC - HAVE, Inc.
Hudson, NY, USA
Neutrik NTP3RC 3.5MM Stereo Right Angle Connector Nickel
NEUNTP3RC
Neutrik NTP3RC 3.5MM Stereo Right Angle Connector Nickel NEUNTP3RC
NEUNTP3RC - Neutrik NTP3RC 3-Pole 3.5MM Tiny Audio Plug NTP3RC 3 pole 3.5 mm audio plug, solder termination, chuck type strain relief, bushing, nickel housing, nickel contacts The only right-angled metal bodied 3.5 mm jack plug with chuck type strain relief for secure cable retention. It accepts cables from 2.0 to 4.5 mm. Features and Benefits: All metal housing - robust and reliable Chuck type cable clamp and rubber gland - excellent cable protection Slim design - space saving

NEUNTP3RC - Neutrik NTP3RC 3-Pole 3.5MM Tiny Audio Plug
NTP3RC 3 pole 3.5 mm audio plug, solder termination, chuck type strain relief, bushing, nickel housing, nickel contacts
The only right-angled metal bodied 3.5 mm jack plug with chuck type strain relief for secure cable retention. It accepts cables from 2.0 to 4.5 mm.
Features and Benefits:

  • All metal housing - robust and reliable
  • Chuck type cable clamp and rubber gland - excellent cable protection
  • Slim design - space saving
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNTP3RC
Product Name Neutrik NTP3RC 3.5MM Stereo Right Angle Connector Nickel
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products