HAVE, Inc. Datasheets for FireWire® Connectors
IEEE 1394 connectors are used to connect FireWire® devices such as host controllers, adapters, hard drives, hubs, repeaters, and card readers. FireWire, a registered trademark of Apple Computer, is a communications protocol for the transmission of data, video, and audio over a single cable at very high bit rates.
FireWire® Connectors: Learn more
| Product Name | Notes |
|---|---|
| HAVWP1004FW1 - HAVE 1 Gang Stainless Wall Plate, with Neutrik Chassis Mount Firewire Feedthrough Adapter HAVE stocks lots of standard wall plates, loaded with the best connectors. Our wallplates can... | |
| HAVWP2009FW2 - HAVE 2 Gang Stainless Wall Plate, with 2 - Neutrik Chassis Mount Firewire Feedthrough Adapters HAVE stocks lots of standard wall plates, loaded with the best connectors. Ourwall... | |
| HAVWP2011FW4 - HAVE 2 Gang Stainless Wall Plate, with 4 - Neutrik Chassis Mount Firewire Feedthrough Adapters HAVE stocks lots of standard wall plates, loaded with the best connectors. Ourwall... |