HAVE, Inc. RJ45 Receptacle Housing W/Insert Vert PCB Mount NEUNE8FAV

Description
NE8FAV Vertical PCB mount RJ45 receptacle. XLR A Series cutout with the secure latching system. Max. panel thickness 3 mm. TECHNICAL DATA Electrical Frequency bandwidth: 1- 100 MHz Number of contacts: 8 Rated current: 1.5 A Dielectric strength: 1000 V ac rms Contact resistance: < 10 m Insulation resistance: > 500 M Mechanical Retention method: latch lock Panel thickness: max. 3 mm [0.12"] Materials Housing: PBTP 15% GR Strain relief clamp: Ck67, Ni plated Contacts: Bronze CuSn6 Contact surface: Au (gal 0.2 â•¡m over Ni plating) Temperature range: -30â-'C to +80â-'C SOLD IN 10 PACKS
Description
NE8FAV Vertical PCB mount RJ45 receptacle. XLR A Series cutout with the secure latching system. Max. panel thickness 3 mm. TECHNICAL DATA Electrical Frequency bandwidth: 1- 100 MHz Number of contacts: 8 Rated current: 1.5 A Dielectric strength: 1000 V ac rms Contact resistance: < 10 m Insulation resistance: > 500 M Mechanical Retention method: latch lock Panel thickness: max. 3 mm [0.12"] Materials Housing: PBTP 15% GR Strain relief clamp: Ck67, Ni plated Contacts: Bronze CuSn6 Contact surface: Au (gal 0.2 â•¡m over Ni plating) Temperature range: -30â-'C to +80â-'C SOLD IN 10 PACKS

Suppliers

Company
Product
Description
Supplier Links
RJ45 Receptacle Housing W/Insert Vert PCB Mount - NEUNE8FAV - HAVE, Inc.
Hudson, NY, USA
RJ45 Receptacle Housing W/Insert Vert PCB Mount
NEUNE8FAV
RJ45 Receptacle Housing W/Insert Vert PCB Mount NEUNE8FAV
NE8FAV Vertical PCB mount RJ45 receptacle. XLR A Series cutout with the secure latching system. Max. panel thickness 3 mm. TECHNICAL DATA Electrical Frequency bandwidth: 1- 100 MHz Number of contacts: 8 Rated current: 1.5 A Dielectric strength: 1000 V ac rms Contact resistance: < 10 m Insulation resistance: > 500 M Mechanical Retention method: latch lock Panel thickness: max. 3 mm [0.12"] Materials Housing: PBTP 15% GR Strain relief clamp: Ck67, Ni plated Contacts: Bronze CuSn6 Contact surface: Au (gal 0.2 â•¡m over Ni plating) Temperature range: -30â-'C to +80â-'C SOLD IN 10 PACKS

NE8FAV
Vertical PCB mount RJ45 receptacle. XLR A Series cutout with the secure latching system. Max. panel thickness 3 mm.
TECHNICAL DATA
Electrical
Frequency bandwidth: 1- 100 MHz
Number of contacts: 8
Rated current: 1.5 A
Dielectric strength: 1000 V ac rms
Contact resistance: < 10 m
Insulation resistance: > 500 M
Mechanical
Retention method: latch lock
Panel thickness: max. 3 mm [0.12"]
Materials
Housing: PBTP 15% GR
Strain relief clamp: Ck67, Ni plated
Contacts: Bronze CuSn6
Contact surface: Au (gal 0.2 â•¡m over Ni plating)
Temperature range: -30â-'C to +80â-'C
SOLD IN 10 PACKS

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNE8FAV
Product Name RJ45 Receptacle Housing W/Insert Vert PCB Mount
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products