HAVE, Inc. Neutrik NC3MXX Male Cable End XLR Nickel/Silver NEUNC3MXX

Description
NEUNC3MXX - Neutrik XX Series XLR 3-Pin Male cable connector NICKEL HOUSING, SILVER CONTACTS Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" seriesconnectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threadsthat mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik's unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increase conductivity and reduced wear of the male contacts A new ground contact that provides betterintegrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with goldcontacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. SOLD IN 10 PACKS
Description
NEUNC3MXX - Neutrik XX Series XLR 3-Pin Male cable connector NICKEL HOUSING, SILVER CONTACTS Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" seriesconnectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threadsthat mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik's unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increase conductivity and reduced wear of the male contacts A new ground contact that provides betterintegrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with goldcontacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. SOLD IN 10 PACKS

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3MXX Male Cable End XLR Nickel/Silver - NEUNC3MXX - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3MXX Male Cable End XLR Nickel/Silver
NEUNC3MXX
Neutrik NC3MXX Male Cable End XLR Nickel/Silver NEUNC3MXX
NEUNC3MXX - Neutrik XX Series XLR 3-Pin Male cable connector NICKEL HOUSING, SILVER CONTACTS Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" seriesconnectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threadsthat mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik's unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increase conductivity and reduced wear of the male contacts A new ground contact that provides betterintegrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with goldcontacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. SOLD IN 10 PACKS

NEUNC3MXX - Neutrik XX Series XLR 3-Pin Male cable connector
NICKEL HOUSING, SILVER CONTACTS

Neutrik's "next generation" XLR connector, improves on Neutrik's industry standard "X" seriesconnectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threadsthat mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik's unique chuck-type strain relief and provides stylish color coding on the boot.
Additional Features:

  • Unique female cage type contact for increase conductivity and reduced wear of the male contacts
  • A new ground contact that provides betterintegrity between the chassis and cable connectors.
  • NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing with goldcontacts.
  • The new unified shell is stronger, and mates with all current Neutrik X series connectors.
  • SOLD IN 10 PACKS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3MXX
Product Name Neutrik NC3MXX Male Cable End XLR Nickel/Silver
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Circular Connector Assemblies - 1124-CAB.M04.GLA.C52JZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 15.0 amps
View Details
2 suppliers