HAVE, Inc. Neutrik NP3RX-BAG TRS Male Cable End Right Angle B/S NEUNP3RXBAG

Description
NEUNP3RXBAG - Neutrik PX series 3 pole right-angle 1/4" professional phone plug, nickel contacts, black shell The heavy duty professional phone plug series improves on the design of theexisting C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug XSeries serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks. Features & Benefits All metal housing eliminates the plastic cover of the predecessor NP*RCS and improves further durability and EMI protection Extra slim 1/4" plug for highest packing density Robust diecast shell in stylish design Improved chuck type strain relief for reliable cable retention Sleek design for best handling convenience Precision machined one-piece contacts - avoid hook up of tip contact
Description
NEUNP3RXBAG - Neutrik PX series 3 pole right-angle 1/4" professional phone plug, nickel contacts, black shell The heavy duty professional phone plug series improves on the design of theexisting C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug XSeries serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks. Features & Benefits All metal housing eliminates the plastic cover of the predecessor NP*RCS and improves further durability and EMI protection Extra slim 1/4" plug for highest packing density Robust diecast shell in stylish design Improved chuck type strain relief for reliable cable retention Sleek design for best handling convenience Precision machined one-piece contacts - avoid hook up of tip contact

Suppliers

Company
Product
Description
Supplier Links
Neutrik NP3RX-BAG TRS Male Cable End Right   Angle B/S - NEUNP3RXBAG - HAVE, Inc.
Hudson, NY, USA
Neutrik NP3RX-BAG TRS Male Cable End Right Angle B/S
NEUNP3RXBAG
Neutrik NP3RX-BAG TRS Male Cable End Right Angle B/S NEUNP3RXBAG
NEUNP3RXBAG - Neutrik PX series 3 pole right-angle 1/4" professional phone plug, nickel contacts, black shell The heavy duty professional phone plug series improves on the design of theexisting C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug XSeries serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks. Features & Benefits All metal housing eliminates the plastic cover of the predecessor NP*RCS and improves further durability and EMI protection Extra slim 1/4" plug for highest packing density Robust diecast shell in stylish design Improved chuck type strain relief for reliable cable retention Sleek design for best handling convenience Precision machined one-piece contacts - avoid hook up of tip contact

NEUNP3RXBAG - Neutrik PX series 3 pole right-angle 1/4" professional phone plug, nickel contacts, black shell
The heavy duty professional phone plug series improves on the design of theexisting C series by offering the thinnest available A-gauge 1/4" plug with unique Neutrik chuck type strain relief on the market. The slimline shell with a width of 14.5 mm meets the most recent requirements for highest density jackfields (15.88mm jack pitch). The precise machined one-piece tip contact without rivets makes it unique and avoids hook up in a socket or break off the tip. The Plug XSeries serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks.
Features & Benefits

  • All metal housing eliminates the plastic cover of the predecessor NP*RCS and improves further durability and EMI protection
  • Extra slim 1/4" plug for highest packing density
  • Robust diecast shell in stylish design
  • Improved chuck type strain relief for reliable cable retention
  • Sleek design for best handling convenience
  • Precision machined one-piece contacts - avoid hook up of tip contact
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNP3RXBAG
Product Name Neutrik NP3RX-BAG TRS Male Cable End Right Angle B/S
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
PCI Express - 10018783-11210YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers