HAVE, Inc. Neutrik NP3CM-B Mil/B-Gauge Type Phone Plug Black NEUNP3CMB

Description
Neutrik NP3CM-B Mil/B-Gauge Type Phone Plug Black 0.206" MIL-plug (MIL-P-642/5A), black metal housing, brass contacts Professional phone plugs in MIL type design according MIL standard MIL-P-642/*. They are featuring similar construction as the standard Neutrik phone plugs with chuck type strain relief and slimline metal barrel to meet the high requirements for military communication equipments. These plugs are not compatible with standard 1/4" jacks (acc. EIA RS453) and patch panels. Features & Benefits: ¼" B-Gauge and MIL type plugs One-piece Tip conductor ensures secure conductivity Metall shell and chuck type cable retention - robust and dependable
Description
Neutrik NP3CM-B Mil/B-Gauge Type Phone Plug Black 0.206" MIL-plug (MIL-P-642/5A), black metal housing, brass contacts Professional phone plugs in MIL type design according MIL standard MIL-P-642/*. They are featuring similar construction as the standard Neutrik phone plugs with chuck type strain relief and slimline metal barrel to meet the high requirements for military communication equipments. These plugs are not compatible with standard 1/4" jacks (acc. EIA RS453) and patch panels. Features & Benefits: ¼" B-Gauge and MIL type plugs One-piece Tip conductor ensures secure conductivity Metall shell and chuck type cable retention - robust and dependable

Suppliers

Company
Product
Description
Supplier Links
Neutrik NP3CM-B Mil/B-Gauge Type Phone Plug Black - NEUNP3CMB - HAVE, Inc.
Hudson, NY, USA
Neutrik NP3CM-B Mil/B-Gauge Type Phone Plug Black
NEUNP3CMB
Neutrik NP3CM-B Mil/B-Gauge Type Phone Plug Black NEUNP3CMB
Neutrik NP3CM-B Mil/B-Gauge Type Phone Plug Black 0.206" MIL-plug (MIL-P-642/5A), black metal housing, brass contacts Professional phone plugs in MIL type design according MIL standard MIL-P-642/*. They are featuring similar construction as the standard Neutrik phone plugs with chuck type strain relief and slimline metal barrel to meet the high requirements for military communication equipments. These plugs are not compatible with standard 1/4" jacks (acc. EIA RS453) and patch panels. Features & Benefits: ¼" B-Gauge and MIL type plugs One-piece Tip conductor ensures secure conductivity Metall shell and chuck type cable retention - robust and dependable

Neutrik NP3CM-B Mil/B-Gauge Type Phone Plug Black
0.206" MIL-plug (MIL-P-642/5A), black metal housing, brass contacts
Professional phone plugs in MIL type design according MIL standard MIL-P-642/*. They are featuring similar construction as the standard Neutrik phone plugs with chuck type strain relief and slimline metal barrel to meet the high requirements for military communication equipments. These plugs are not compatible with standard 1/4" jacks (acc. EIA RS453) and patch panels.
Features & Benefits:

  • ¼" B-Gauge and MIL type plugs
  • One-piece Tip conductor ensures secure conductivity
  • Metall shell and chuck type cable retention - robust and dependable
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNP3CMB
Product Name Neutrik NP3CM-B Mil/B-Gauge Type Phone Plug Black
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details
PCI Express - 10018783-10032ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers